Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim DVD+R 8cm Double Layer Hardcoat 2.6 GB 5 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD+R 8cm Double Layer Hardcoat
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43584
Category
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23183
This statistic is based on the 86438 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84462 free Open Icecat users.
Info modified on: 10 Aug 2018 05:56:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Verbatim DVD+R 8cm Double Layer Hardcoat 2.6 GB 5 pc(s) :
The short editorial description of Verbatim DVD+R 8cm Double Layer Hardcoat 2.6 GB 5 pc(s)

DVD+R 8cm Double Layer Hardcoat
More>>>
Verbatim DVD+R 8cm Double Layer Hardcoat 2.6 GB 5 pc(s):
The official marketing text of Verbatim DVD+R 8cm Double Layer Hardcoat 2.6 GB 5 pc(s) as supplied by the manufacturer

Whatever you want to record with your digital camcorder, Verbatim has the media for you. Our standard DVD discs can record 30 minutes of video, while our new double layer discs can record almost double that, 55 minutes of continuous recording without the need to flip the disc half way through!
All Verbatim 8cm DVD discs incorporate our HardCoat ScratchGuard technology. This layer protects your home movies day after day against scratches, fingerprints and dust. In tests the HardCoat ScratchGuard layer proved to be 50 times more protective from general wear and tear than discs without the coating.

Verbatim's 8cm DVD+R DL is also backward compatible and can be played on the majority of current DVD players and drives. Recorded video and photographs can be easily shared and viewed on a television or computer.

Short summary description Verbatim DVD+R 8cm Double Layer Hardcoat 2.6 GB 5 pc(s):
This short summary of the Verbatim DVD+R 8cm Double Layer Hardcoat 2.6 GB 5 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim DVD+R 8cm Double Layer Hardcoat, 2.6 GB, DVD+R, 80 mm, 5 pc(s), jewelcase, 2.4x

Long summary description Verbatim DVD+R 8cm Double Layer Hardcoat 2.6 GB 5 pc(s):
This is an auto-generated long summary of Verbatim DVD+R 8cm Double Layer Hardcoat 2.6 GB 5 pc(s) based on the first three specs of the first five spec groups.

Verbatim DVD+R 8cm Double Layer Hardcoat. Native capacity: 2.6 GB, Type: DVD+R, Optical disc diameter: 80 mm. Package type: jewelcase. DVD write speed: 2.4x

Features
Native capacity *
Actual medium capacity without applying compression.
2.6 GB
Type *
Characteristics of the device.
DVD+R
Optical disc diameter *
Diameter of the disk.
80 mm
Features
Quantity per pack *
5 pc(s)
DVD write speed
2.4x
Packaging data
Package type
The type of product package e.g. box.
jewelcase
Country Distributor
Deutschland 1 distributor(s)
Customer service details