location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim DVD-R 4.7GB 16x 10pk Jewelcase 10 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-R 4.7GB 16x 10pk Jewelcase
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43567
Category:
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2019 11:24:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim DVD-R 4.7GB 16x 10pk Jewelcase 10 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.7 GB
  • - Optical disc diameter: 120 mm
  • - Recording time: 120 min
  • - 10 pc(s)
Long product name Verbatim DVD-R 4.7GB 16x 10pk Jewelcase 10 pc(s) :
The long product name of Verbatim DVD-R 4.7GB 16x 10pk Jewelcase 10 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD-R 4.7GB 16x 10pk Jewelcase
More>>>
Verbatim DVD-R 4.7GB 16x 10pk Jewelcase 10 pc(s):
The official description of Verbatim DVD-R 4.7GB 16x 10pk Jewelcase 10 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Compatible with up to 16X DVD-R Hardware.
- Advanced Azo recording dye optimizes read/write performance.
- Ideal for recording up to 2 hours of DVD quality home movies and video clips.
- Archive and back up, up to 4.7GB of important data.
- Compatible with 16X DVD-R drives from Pioneer, Apple, Sony, Panasonic and others.
- Read compatible with most DVD-ROM drives and DVD video players.

Short summary description Verbatim DVD-R 4.7GB 16x 10pk Jewelcase 10 pc(s):
This short summary of the Verbatim DVD-R 4.7GB 16x 10pk Jewelcase 10 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim DVD-R 4.7GB 16x 10pk Jewelcase, 120 mm, 10 pc(s), 4.7 GB

Long summary description Verbatim DVD-R 4.7GB 16x 10pk Jewelcase 10 pc(s):
This is an auto-generated long summary of Verbatim DVD-R 4.7GB 16x 10pk Jewelcase 10 pc(s) based on the first three specs of the first five spec groups.

Verbatim DVD-R 4.7GB 16x 10pk Jewelcase. Native capacity: 4.7 GB, Optical disc diameter: 120 mm, Quantity per pack: 10 pc(s)

Features
Native capacity *
4.7 GB
Optical disc diameter *
120 mm
Quantity per pack *
10 pc(s)
DVD write speed
16x
Features
Recording time
120 min
Reflection rate
74 - 82%
Track pitch
0.74 µm
Disk thickness
1.20 mm
Brand Image Product code Product Stock Price from
Verbatim 43194 blank DVD 4.7 GB 5 pc(s) Verbatim 43194 blank DVD 4.7 GB 5 pc(s)
(show image)
43194 43194 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)