location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim DVD+R Matt Silver 4.7 GB 100 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD+R Matt Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43551 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0023942435518 show
Category:
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:12:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim DVD+R Matt Silver 4.7 GB 100 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD+R 4.7 GB
  • - Optical disc diameter: 120 mm
  • - Recording time: 120 min
  • - 100 pc(s)
Warranty: Limited Lifetime
Long product name Verbatim DVD+R Matt Silver 4.7 GB 100 pc(s) :
The long product name of Verbatim DVD+R Matt Silver 4.7 GB 100 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD+R Matt Silver, 100pcs
More>>>
Verbatim DVD+R Matt Silver 4.7 GB 100 pc(s):
The official description of Verbatim DVD+R Matt Silver 4.7 GB 100 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Verbatim DVDR/RW uses MKM/Verbatim's technology which ensures any recording to be of a superior quality. Mitsubishi Chemical's R&D combined with its strong cooperation with drive manufacturers ensures the broad compatibility of Verbatim's discs making them ideal for sharing computer data, home videos, photos and music. From Europe's Number 1* for recordable media

Short summary description Verbatim DVD+R Matt Silver 4.7 GB 100 pc(s):
This short summary of the Verbatim DVD+R Matt Silver 4.7 GB 100 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim DVD+R Matt Silver, DVD+R, 120 mm, Spindle, 100 pc(s), 4.7 GB

Long summary description Verbatim DVD+R Matt Silver 4.7 GB 100 pc(s):
This is an auto-generated long summary of Verbatim DVD+R Matt Silver 4.7 GB 100 pc(s) based on the first three specs of the first five spec groups.

Verbatim DVD+R Matt Silver. Native capacity: 4.7 GB, Type: DVD+R, Quantity per pack: 100 pc(s). Package type: Spindle. DVD write speed: 16x

Features
Native capacity *
4.7 GB
Type *
DVD+R
Optical disc diameter *
120 mm
Quantity per pack *
100 pc(s)
LightScribe
No
Duplex (double-sided)
No
Printable
No
Features
DVD write speed
16x
Recording time *
120 min
Top surface type
Matt Silver
Packaging data
Package type
Spindle
Logistics data
Harmonized System (HS) code
85234190
Country Distributor
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
United Kingdom 4 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)