Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim DVD-RAM 5x 4.7 GB 5 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-RAM 5x
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43529
Category
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151569
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 10 Aug 2018 05:57:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Verbatim DVD-RAM 5x 4.7 GB 5 pc(s) :
The short editorial description of Verbatim DVD-RAM 5x 4.7 GB 5 pc(s)

DVD-RAM 5x, 5 Pack Jewel Case
More>>>
Verbatim DVD-RAM 5x 4.7 GB 5 pc(s):
The official marketing text of Verbatim DVD-RAM 5x 4.7 GB 5 pc(s) as supplied by the manufacturer

DVD-RAM is designed for data intensive, high performance applications. Data storage on DVD-RAM can be accessed in the same manner as a hard drive, with drag and drop capabilities, and can be overwritten 100,000 times.

- High Capacity, up to 9.4GB (double sided).
- Fast random accessibility.
- Superior error correction defect management.
- 100,000 overwrites (3x media).
- 10,000 overwrites (5x media).
- Hardcoat Scratchguard for Superior protection.

Short summary description Verbatim DVD-RAM 5x 4.7 GB 5 pc(s):
This short summary of the Verbatim DVD-RAM 5x 4.7 GB 5 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim DVD-RAM 5x, 4.7 GB, DVD-RAM, 120 mm, 5 pc(s), jewelcase, 5x

Long summary description Verbatim DVD-RAM 5x 4.7 GB 5 pc(s):
This is an auto-generated long summary of Verbatim DVD-RAM 5x 4.7 GB 5 pc(s) based on the first three specs of the first five spec groups.

Verbatim DVD-RAM 5x. Native capacity: 4.7 GB, Type: DVD-RAM, Optical disc diameter: 120 mm. Package type: jewelcase. DVD write speed: 5x

Features
Native capacity *
Actual medium capacity without applying compression.
4.7 GB
Type *
Characteristics of the device.
DVD-RAM
Optical disc diameter *
Diameter of the disk.
120 mm
Features
Quantity per pack *
5 pc(s)
DVD write speed
5x
Packaging data
Package type
The type of product package e.g. box.
jewelcase
Country Distributor
España 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details