Verbatim logo

Verbatim DVD+RW Matt Silver 8x 4.7 GB 10 pc(s)

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23069
Info modified on:
01 Mar 2024, 14:28:56
Short summary description Verbatim DVD+RW Matt Silver 8x 4.7 GB 10 pc(s):

Verbatim DVD+RW Matt Silver 8x, DVD+RW, Jewel case, 10 pc(s), 4.7 GB

Long summary description Verbatim DVD+RW Matt Silver 8x 4.7 GB 10 pc(s):

Verbatim DVD+RW Matt Silver 8x. Native capacity: 4.7 GB, Type: DVD+RW, Quantity per pack: 10 pc(s). Package type: Jewel case. DVD write speed: 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.