Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim DVD-R Matt Silver 4.7 GB 5 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-R Matt Silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43519
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
9858592664824 show
Category
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVerbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178481
This statistic is based on the 90121 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88061 free Open Icecat users.
Info modified on: 12 Dec 2018 06:41:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime
Long product name Verbatim DVD-R Matt Silver 4.7 GB 5 pc(s) :
The short editorial description of Verbatim DVD-R Matt Silver 4.7 GB 5 pc(s)

DVD-R Matt Silver, 16x
More>>>
Verbatim DVD-R Matt Silver 4.7 GB 5 pc(s):
The official marketing text of Verbatim DVD-R Matt Silver 4.7 GB 5 pc(s) as supplied by the manufacturer

Verbatim DVDR/RW uses MKM/Verbatim's technology which ensures any recording to be of a superior quality. Mitsubishi Chemical's R&D combined with its strong cooperation with drive manufacturers ensures the broad compatibility of Verbatim's discs making them ideal for sharing computer data, home videos, photos and music. From Europe's Number 1* for recordable media

Short summary description Verbatim DVD-R Matt Silver 4.7 GB 5 pc(s):
This short summary of the Verbatim DVD-R Matt Silver 4.7 GB 5 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim DVD-R Matt Silver, DVD-R, 120 mm, jewelcase, 5 pc(s), 4.7 GB

Long summary description Verbatim DVD-R Matt Silver 4.7 GB 5 pc(s):
This is an auto-generated long summary of Verbatim DVD-R Matt Silver 4.7 GB 5 pc(s) based on the first three specs of the first five spec groups.

Verbatim DVD-R Matt Silver. Native capacity: 4.7 GB, Type: DVD-R, Optical disc diameter: 120 mm. Weight: 103 g. Package type: jewelcase. DVD write speed: 16x

Features
Native capacity *
Actual medium capacity without applying compression.
4.7 GB
Type *
Characteristics of the device.
DVD-R
Optical disc diameter *
Diameter of the disk.
120 mm
Quantity per pack *
5 pc(s)
Features
DVD write speed
16x
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
103 g
Packaging data
Package type
The type of product package e.g. box.
jewelcase
Brand Image Product code Product Stock Price from
Verbatim 43194 blank DVD 4.7 GB 5 pc(s) Verbatim 43194 blank DVD 4.7 GB 5 pc(s)
(show image)
43194 43194 0,00
(excl. VAT)
0,00 (incl. VAT)
Verbatim VB-DPR47S2A Verbatim VB-DPR47S2A
(show image)
43500 VB-DPR47S2A EUR 4,97
(excl. VAT)
EUR 5,96 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 6 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Deutschland 7 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 1 distributor(s)
Belgium 2 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details