location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim DVD-RW 4.7GB 4x AdvSerl Jewel Case 10pk 10 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-RW 4.7GB 4x AdvSerl Jewel Case 10pk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43486/KIT
Category:
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 14:28:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim DVD-RW 4.7GB 4x AdvSerl Jewel Case 10pk 10 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD-RW 4.7 GB
  • - Optical disc diameter: 120 mm
  • - Recording time: 120 min
  • - 10 pc(s)
Warranty: Lifetime Warranty
Long product name Verbatim DVD-RW 4.7GB 4x AdvSerl Jewel Case 10pk 10 pc(s) :
The long product name of Verbatim DVD-RW 4.7GB 4x AdvSerl Jewel Case 10pk 10 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD-RW 4.7GB 4xspd Advanced SERL JewelCase 10pk
More>>>
Verbatim DVD-RW 4.7GB 4x AdvSerl Jewel Case 10pk 10 pc(s):
The official description of Verbatim DVD-RW 4.7GB 4x AdvSerl Jewel Case 10pk 10 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DVD-RW 4.7GB 4xspd Advanced SERL JewelCase 10pk
DVD-RW (DVD ReWritable) is a rewritable format that is closely related to DVD-R, and is recorded by similar drives.

DVD-RW is a sequential read/write media primarily designed for video recording and streaming computer backup applications.

DVD-RW discs can be written over 1,000 times. A number of DVD-ROM drives and DVD Video players support DVD-RW.

Features
- 4.7GB capacities
- Increased resistance to UV light
- Proprietary SERL technology
- Superior archival life
- Compatible with Pioneer DVD for General recorders
- Lifetime Warranty

Short summary description Verbatim DVD-RW 4.7GB 4x AdvSerl Jewel Case 10pk 10 pc(s):
This short summary of the Verbatim DVD-RW 4.7GB 4x AdvSerl Jewel Case 10pk 10 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim DVD-RW 4.7GB 4x AdvSerl Jewel Case 10pk, DVD-RW, 120 mm, Jewel case, 10 pc(s), 4.7 GB

Long summary description Verbatim DVD-RW 4.7GB 4x AdvSerl Jewel Case 10pk 10 pc(s):
This is an auto-generated long summary of Verbatim DVD-RW 4.7GB 4x AdvSerl Jewel Case 10pk 10 pc(s) based on the first three specs of the first five spec groups.

Verbatim DVD-RW 4.7GB 4x AdvSerl Jewel Case 10pk. Native capacity: 4.7 GB, Type: DVD-RW, Quantity per pack: 10 pc(s). Package type: Jewel case. DVD write speed: 4x

Features
Native capacity *
4.7 GB
Type *
DVD-RW
Optical disc diameter *
120 mm
Quantity per pack *
10 pc(s)
Features
DVD write speed
4x
Recording time *
120 min
Packaging data
Package type
Jewel case