Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim DVD-R Wide Thermal Printable No ID Brand

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-R Wide Thermal Printable No ID Brand
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43448
Category
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVerbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30183
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:54:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Verbatim DVD-R Wide Thermal Printable No ID Brand :
The short editorial description of Verbatim DVD-R Wide Thermal Printable No ID Brand

DVD-R Wide Thermal Printable, 4.7GB, 16x, 50pk, Spindle
More>>>
Verbatim DVD-R Wide Thermal Printable No ID Brand:
The official marketing text of Verbatim DVD-R Wide Thermal Printable No ID Brand as supplied by the manufacturer

Verbatim DVDR/RW uses MKM/Verbatim's technology which ensures any recording to be of a superior quality. Mitsubishi Chemical's R&D combined with its strong coorperation with drive manufacturers ensures the broad compatibility of Verbatim's discs making them ideal for sharing computer data, home videos, photos and music. From Europe's Number 1* for recordable media

* SCCG CD/DVDR '03 - '09.

Verbatim's professional optical media feature tighter specifications than the standards given by the relevant standardisation bodies.

Tighter specifications ensure better compatibility with writers and recorders. This results in higher recording quality, thus ensuring longer archival lifetime and better readability.

You can recognise Verbatim's professional optical media by the DataLifePlus branding.

DVD-R is a recordable disc providing 4.7GB capacity. Compliant with the DVD-Forum specifications.
AZO recording layer.
Highest Level of recording stability.
Superior Archival life.

The Wide White Thermal Re-Transfer disc has a white surface for thermal re-transfer printing up to the hub with a printable diameter of 21-118mm. Compatible with Rimage Everest and TEAC P55 Printers.

Short summary description Verbatim DVD-R Wide Thermal Printable No ID Brand:
This short summary of the Verbatim DVD-R Wide Thermal Printable No ID Brand data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim DVD-R Wide Thermal Printable No ID Brand, DVD-R, 120 mm, Printable, spindle, 50 pc(s), 4.7 GB

Long summary description Verbatim DVD-R Wide Thermal Printable No ID Brand:
This is an auto-generated long summary of Verbatim DVD-R Wide Thermal Printable No ID Brand based on the first three specs of the first five spec groups.

Verbatim DVD-R Wide Thermal Printable No ID Brand. Native capacity: 4.7 GB, Type: DVD-R, Optical disc diameter: 120 mm. Package type: spindle. DVD write speed: 16x

Features
Native capacity *
Actual medium capacity without applying compression.
4.7 GB
Type *
Characteristics of the device.
DVD-R
Optical disc diameter *
Diameter of the disk.
120 mm
Quantity per pack *
50 pc(s)
Features
Printable
Yes
DVD write speed
16x
Packaging data
Package type
The type of product package e.g. box.
spindle
Brand Image Product code Product Stock Price from
Verbatim 43194 blank DVD 4.7 GB 5 pc(s) Verbatim 43194 blank DVD 4.7 GB 5 pc(s)
(show image)
43194 43194 0,00
(excl. VAT)
0,00 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)
Customer service details