Verbatim CD-RW Colour 4x, 4x, CD-RW, 700 MB, Slimcase, 5 pc(s)
Verbatim CD-RW Colour 4x. Type: CD-RW, CD storage capacity: 700 MB, Quantity per pack: 5 pc(s). CD write speed: 4x. Package type: Slimcase. Quantity outer carton: 100 pc(s)