location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim Neck Band Multimedia Headset Wired Calls/Music

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neck Band Multimedia Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41821
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Verbatim Neck Band Multimedia Headset Wired Calls/Music :
The long product name of Verbatim Neck Band Multimedia Headset Wired Calls/Music. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neck Band Multimedia Headphones
More>>>
Verbatim Neck Band Multimedia Headset Wired Calls/Music:
The official description of Verbatim Neck Band Multimedia Headset Wired Calls/Music as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for chatting over the internet with SKYPE or MSN, Verbatim's Neck Band Multimedia Headphones have a lightweight over the ear and behind the head design making it comfortable for prolonged use.

These multimedia headphones feature a flexible and fully adjustable boom microphone making Voice Over IP (VOIP) easy! The microphone also has a noise cancelling feature which improves sound quality by reducing background noise.

Short summary description Verbatim Neck Band Multimedia Headset Wired Calls/Music:
This short summary of the Verbatim Neck Band Multimedia Headset Wired Calls/Music data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim Neck Band Multimedia Headset, Wired, 20 - 20000 Hz, Calls/Music, 84 g, Headset

Long summary description Verbatim Neck Band Multimedia Headset Wired Calls/Music:
This is an auto-generated long summary of Verbatim Neck Band Multimedia Headset Wired Calls/Music based on the first three specs of the first five spec groups.

Verbatim Neck Band Multimedia Headset. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 2 m. Weight: 84 g

Performance
Product type *
Headset
Recommended usage *
Calls/Music
Headset type
Binaural
Cable length
2 m
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphones
Headphone sensitivity
97 dB
Magnet type
Neodymium
Microphone
Microphone type *
Boom
Microphone frequency
30 - 16000 Hz
Microphone sensitivity
-38 dB
Weight & dimensions
Weight
84 g
Other features
Dimensions (WxDxH)
167 x 250 x 91 mm