Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim Laser Toner Cartridge for HP & Canon Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Toner Cartridge for HP & Canon
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
38921
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9174
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 21 May 2019 13:00:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Verbatim Laser Toner Cartridge for HP & Canon Black :
The short editorial description of Verbatim Laser Toner Cartridge for HP & Canon Black

Laser Toner Cartridge for HP 3100, 3150, 5L, 6L / Canon LBP-460
More>>>
Verbatim Laser Toner Cartridge for HP & Canon Black:
The official marketing text of Verbatim Laser Toner Cartridge for HP & Canon Black as supplied by the manufacturer

By choosing Verbatim's range of cartridges, you can be absolutely confident that the appropriate model will work perfectly with its compatible printer, and furthermore the cost per page of printing can be up to 40% less than using the equivalent from the original equipment manufacturer (OEM).

Benefits from Verbatim Toner Cartridges:
- Compatibility with supported OEM laser printers Compatibility Guide.
- Cartridges deliver an equal or better performance than the original brand cartridge.
- Quality assurance from a world leader in design, manufacturing and marketing.
- Lower cost per page than available from any other cartridge supplier.

Short summary description Verbatim Laser Toner Cartridge for HP & Canon Black:
This short summary of the Verbatim Laser Toner Cartridge for HP & Canon Black data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim Laser Toner Cartridge for HP & Canon, 2500 pages, Black

Long summary description Verbatim Laser Toner Cartridge for HP & Canon Black:
This is an auto-generated long summary of Verbatim Laser Toner Cartridge for HP & Canon Black based on the first three specs of the first five spec groups.

Verbatim Laser Toner Cartridge for HP & Canon. Black toner page yield: 2500 pages, Printing colours: Black

Features
Printing colours *
The colours that can be produced by the printer.
Black
Print technology *
Indicates the method used to print by this product.
Laser printing
Features
Black toner page yield *
2500 pages
Other features
Colour
No
Customer service details