Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 4.7GB DVD+R Spindle 16x 25 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4.7GB DVD+R Spindle 16x
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
239789
Category
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVerbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4212
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 10 Aug 2018 05:21:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Verbatim 4.7GB DVD+R Spindle 16x 25 pc(s) :
The short editorial description of Verbatim 4.7GB DVD+R Spindle 16x 25 pc(s)

4.7GB DVD+R Spindle 16x
More>>>
Verbatim 4.7GB DVD+R Spindle 16x 25 pc(s):
The official marketing text of Verbatim 4.7GB DVD+R Spindle 16x 25 pc(s) as supplied by the manufacturer

- DVD+R
- Ideal for video, audio, multimedia imaging, archiving etc
- Read compatible with DVD-ROM and DVD-Video players
- Speed: 16x
- Capacity: 4.7GB
- Packed 25

Short summary description Verbatim 4.7GB DVD+R Spindle 16x 25 pc(s):
This short summary of the Verbatim 4.7GB DVD+R Spindle 16x 25 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 4.7GB DVD+R Spindle 16x, DVD+R, 120 mm, cakebox, 25 pc(s), 4.7 GB

Long summary description Verbatim 4.7GB DVD+R Spindle 16x 25 pc(s):
This is an auto-generated long summary of Verbatim 4.7GB DVD+R Spindle 16x 25 pc(s) based on the first three specs of the first five spec groups.

Verbatim 4.7GB DVD+R Spindle 16x. Native capacity: 4.7 GB, Type: DVD+R, Optical disc diameter: 120 mm. Package type: cakebox. DVD write speed: 16x

Features
Native capacity *
Actual medium capacity without applying compression.
4.7 GB
Type *
Characteristics of the device.
DVD+R
Optical disc diameter *
Diameter of the disk.
120 mm
Quantity per pack *
25 pc(s)
Features
Recording time
120 min
DVD write speed
16x
Packaging data
Package type
The type of product package e.g. box.
cakebox
Customer service details