location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Venturer PVS 1971 16.5 cm (6.5") Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Venturer Check ‘Venturer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PVS 1971
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PVS1971
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Venturer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Venturer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:05:05
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Venturer PVS 1971 16.5 cm (6.5") Silver:
This short summary of the Venturer PVS 1971 16.5 cm (6.5") Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Venturer PVS 1971, Silver, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, 16.5 cm (6.5")

Long summary description Venturer PVS 1971 16.5 cm (6.5") Silver:
This is an auto-generated long summary of Venturer PVS 1971 16.5 cm (6.5") Silver based on the first three specs of the first five spec groups.

Venturer PVS 1971. Product colour: Silver, Disc types supported: CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. Display diagonal: 16.5 cm (6.5")