HP logo

HP Renew Executive 16-inch Laptop Bag

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
371590
Info modified on:
18 Nov 2024, 14:32:43
Bullet Points HP Renew Executive 16-inch Laptop Bag:
  • - Not staying in one place? Bring anything you need when you're commuting or traveling with a comfortable laptop bag that adapts to you. Need more space? Just unzip and expand up to 20% capacity. With that much space, you're good to go for whatever work or life gives.
  • - With space for up to a 16” laptop and your other devices in dedicated compartments, this laptop bag keeps you organized and ready for anything--work, life or travel. Interior and exterior slip and zip pockets simplify access while a cable pass-through and exterior USB-C® port offers convenient charging.
  • - Keep your devices protected and keep your commitment to the planet. The exterior material of the laptop bag contains 100% recycled plastic, which means there's 10 less plastic bottles out there<sup>[1]</sup>. In addition to being water-resistant, each laptop bag is made from durable, easy to clean sanitizable material<sup>[2]</sup>.
  • - Commute or travel easy knowing your office in a bag is safe with a tracker pocket to store your tracking device<sup>[3]</sup>, RFID-blocking pocket to keep your data safe from digital pickpockets, and a lockable notebook compartment with a durable, double-coil zipper.
Warranty:
1 year limited warranty
Long product name HP Renew Executive 16-inch Laptop Bag:

Renew Executive 16-inch Laptop Bag

HP Renew Executive 16-inch Laptop Bag:

Designed for Work Anywhere
We've put an all-new spin on premium design and high quality materials. Crafted with functional style, this laptop bag expands to fit your work or life needs. Not that you'll run out of pockets to store all your devices, though. Keep what's important close to you and keep your commitment to the planet with the external material containing 100% recycled plastics[1].

Short summary description HP Renew Executive 16-inch Laptop Bag:

HP Renew Executive 16-inch Laptop Bag, Messenger case, 40.9 cm (16.1"), 860 g

Long summary description HP Renew Executive 16-inch Laptop Bag:

HP Renew Executive 16-inch Laptop Bag. Case type: Messenger case, Maximum screen size: 40.9 cm (16.1"). Weight: 860 g. Surface coloration: Monochromatic

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Renew Executive 16-inch Laptop Bag 6B8Y2AA:
[1] Exterior material contains 100% recycled PET prior to the addition of dye, the equivalent of nine 16.9 oz. recycled plastic water bottles.
[2] Lysol Disinfectant Spray Type C (EPA Registration No. 777-54-AA) can be used to clean the HP Renew Executive 16-inch Laptop Bag up to 50 times. See Lysol’s use instructions.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.