location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Renew Executive 16-inch Laptop Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Renew Executive 16-inch Laptop Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6B8Y1AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548662371 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 314559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Oct 2024 00:04:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Renew Executive 16-inch Laptop Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Not staying in one place? Bring anything you need when you're commuting or traveling with a comfortable backpack that adapts to you. Need more space? Just unzip and expand up to 20% capacity. With that much space, you're good to go for whatever work or life gives.
  • - With space for up to a 16” laptop and your other devices in dedicated compartments, this backpack keeps you organized and ready for anything--work, life or travel. Interior and exterior slip and zip pockets simplify access while a cable pass-through and exterior USB-C® port offers convenient charging.
  • - Keep your devices protected and keep your commitment to the planet. The exterior material of the backpack contains 100% recycled plastic, which means there's 9 less plastic bottles out there[1]. In addition to being water-resistant, each backpack is made from durable, easy to clean sanitizable material[2].
  • - Commute or travel easy knowing your office in a bag is safe with a tracker pocket to store your tracking device[3], RFID-blocking pocket to keep your data safe from digital pickpockets, and a lockable notebook compartment with a durable, double-coil zipper.
Warranty: 1 year limited warranty
Long product name HP Renew Executive 16-inch Laptop Backpack :
The long product name of HP Renew Executive 16-inch Laptop Backpack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Renew Executive 16-inch Laptop Backpack
More>>>
HP Renew Executive 16-inch Laptop Backpack:
The official description of HP Renew Executive 16-inch Laptop Backpack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for Work Anywhere
We've put an all-new spin on premium design and high quality materials. Crafted with functional style, this backpack expands to fit your work or life needs. Not that you'll run out of pockets to store all your devices, though. Keep what's important close to you and keep your commitment to the planet with the external material containing 100% recycled plastics[1].

Short summary description HP Renew Executive 16-inch Laptop Backpack:
This short summary of the HP Renew Executive 16-inch Laptop Backpack data-sheet is auto-generated and uses the product title and the first six key specs.

HP Renew Executive 16-inch Laptop Backpack, Backpack, 40.9 cm (16.1"), 890 g

Long summary description HP Renew Executive 16-inch Laptop Backpack:
This is an auto-generated long summary of HP Renew Executive 16-inch Laptop Backpack based on the first three specs of the first five spec groups.

HP Renew Executive 16-inch Laptop Backpack. Case type: Backpack, Maximum screen size: 40.9 cm (16.1"). Weight: 890 g. Surface coloration: Monochromatic

Expand Your Options

Not staying in one place? Bring anything you need when you're commuting or traveling with a comfortable backpack that adapts to you. Need more space? Just unzip and expand up to 20% capacity. With that much space, you're good to go for whatever work or life gives.

Pockets for Days

With space for up to a 16” laptop and your other devices in dedicated compartments, this backpack keeps you organized and ready for anything--work, life or travel. Interior and exterior slip and zip pockets simplify access while a cable pass-through and exterior USB-C® port offers convenient charging.

Got The Planet's Back

Keep your devices protected and keep your commitment to the planet. The exterior material of the backpack contains 100% recycled plastic, which means there's 9 less plastic bottles out there[1]. In addition to being water-resistant, each backpack is made from durable, easy to clean sanitizable material[2].

Features
Surface coloration
Monochromatic
Maximum screen size *
40.9 cm (16.1")
Case type *
Backpack
Material *
Polyester
Product main colour *
Black
Brand compatibility *
HP
Closure type
Zipper
Country of origin
Chile
Weight & dimensions
Width
290 mm
Depth
155 mm
Height
432 mm
Weight
890 g
Package width
290 mm
Package depth
135 mm
Package height
432 mm
Package weight
930 g
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
México 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Polska 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Renew Executive 16-inch Laptop Backpack:
Disclaimer

[1] Exterior material contains 100% recycled PET prior to the addition of dye, the equivalent of nine 16.9 oz. recycled plastic water bottles.
[2] Lysol Disinfectant Spray Type C (EPA Registration No. 777-54-AA) can be used to clean the HP Renew Executive 16-inch Laptop Backpack up to 50 times. See Lysol’s use instructions.
Technical specification disclaimers
Recycled plastic is expressed as a percentage of the total weight plastic. Post-consumer recycled is based on the definition set in the EPEAT® standard for computers, IEEE 1680.1-2018 standard.