location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse 5470 Intel® Celeron® J4105 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5470
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS5470AIO_WIFITHINOS9XCA show
Show alternative article codes used in the online market place
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Dell Wyse’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Dec 2023 11:18:04
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dell Wyse 5470 Intel® Celeron® J4105 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wyse ThinOS
  • - Intel Celeron J4105 (4MB Cache, 1.5GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080
  • - 4GB (2400MHz) DDR4-SDRAM (1 x 4) & 16GB eMMC
Long product name Dell Wyse 5470 Intel® Celeron® J4105 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Wi-Fi 5 (802.11ac) Black :
The long product name of Dell Wyse 5470 Intel® Celeron® J4105 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Wi-Fi 5 (802.11ac) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron J4105 (4MB Cache, 1.5GHz), 4GB DDR4-SDRAM, 16GB eMMC, 60.5 cm (23.8") Full HD 1920 x 1080, Intel UHD Graphics 600, LAN, Bluetooth, Webcam, Wyse ThinOS
More>>>
Dell Wyse 5470 Intel® Celeron® J4105 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Wi-Fi 5 (802.11ac) Black:
The official description of Dell Wyse 5470 Intel® Celeron® J4105 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Security and productivity. All in one.
Easy to deploy and manage 23.8" all-in-one thin client with optimized performance and trusted security.

Short summary description Dell Wyse 5470 Intel® Celeron® J4105 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Wi-Fi 5 (802.11ac) Black:
This short summary of the Dell Wyse 5470 Intel® Celeron® J4105 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse 5470, 60.5 cm (23.8"), Full HD, Intel® Celeron®, 4 GB, 16 GB, Wyse ThinOS

Long summary description Dell Wyse 5470 Intel® Celeron® J4105 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of Dell Wyse 5470 Intel® Celeron® J4105 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

Dell Wyse 5470. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Celeron®, Processor frequency: 1.5 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Built-in camera. Operating system installed: Wyse ThinOS. Product colour: Black

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Display brightness
250 cd/m²
Response time
25 ms
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
J4105
Processor cores
4
Processor frequency *
1.5 GHz
Processor cache
4 MB
Conflict-Free processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
16 GB
Storage media *
eMMC
Number of storage drives installed
1
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 600
Audio
Built-in speaker(s) *
Yes
RMS rated power
3 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Camera resolution
1280 x 720 pixels
Camera HD type
HD
Network
Wi-Fi *
No
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Dual Band Wireless-AC 9560
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ports & interfaces
DisplayPorts quantity
1
Combo headphone/mic port
Yes
Audio output
Yes
DC-in jack
Yes
Design
Product colour *
Black
Performance
Product type *
All-in-One PC
Placement supported
Horizontal
Software
Operating system installed *
Wyse ThinOS
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Pen
Pen included
No
Weight & dimensions
Width (with stand)
576.2 mm
Width (without stand)
576.2 mm
Depth (without stand)
54 mm
Height (without stand)
385.3 mm
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Packaging content
Mouse included on selected markets only
Yes
Other features
Stand type
Easel stand
Disclaimer Dell Wyse 5470 Intel® Celeron® J4105 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Wi-Fi 5 (802.11ac) Black:
Disclaimer

Actual configuration might differ from illustration