location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ACT Ergonomic mouse pad with wrist rest

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ACT Check ‘ACT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ergonomic mouse pad with wrist rest
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC8010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065491371
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘ACT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ACT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 15:31:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ACT Ergonomic mouse pad with wrist rest
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ergonomic mouse pad to support your wrist and to prevent and reduce hand-related strain
  • - Comfortable soft gel
  • - Anti-slip rubber base for stabile placement
Warranty: 5 Years
Long product name ACT Ergonomic mouse pad with wrist rest :
The long product name of ACT Ergonomic mouse pad with wrist rest. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ergonomic mouse pad with wrist rest
More>>>
ACT Ergonomic mouse pad with wrist rest:
The official description of ACT Ergonomic mouse pad with wrist rest as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AC8010 Ergonomic mouse pad supports your wrist while working with a mouse. The wrist support ensures an ergonomic posture for your wrist. In this way you can prevent or reduce hand- related strain. The wrist pad is made of comfortable soft foam. The anti-slip rubber base ensures that the pad will remain in place.

Short summary description ACT Ergonomic mouse pad with wrist rest:
This short summary of the ACT Ergonomic mouse pad with wrist rest data-sheet is auto-generated and uses the product title and the first six key specs.

ACT Ergonomic mouse pad with wrist rest, Black, Monochromatic, Gel, Polyester, Polyurethane, Wrist rest, Non-slip base

Long summary description ACT Ergonomic mouse pad with wrist rest:
This is an auto-generated long summary of ACT Ergonomic mouse pad with wrist rest based on the first three specs of the first five spec groups.

ACT Ergonomic mouse pad with wrist rest. Width: 240 mm, Depth: 212 mm. Product colour: Black, Surface coloration: Monochromatic, Material: Gel, Polyester, Polyurethane, Wrist rest, Non-slip base

Performance
Surface coloration *
Monochromatic
Material
Gel, Polyester, Polyurethane
Gaming mouse pad *
No
Wrist rest *
Yes
Non-slip base
Yes
Product colour *
Black
Weight & dimensions
Width *
240 mm
Depth *
212 mm
Thickness
2.1 cm
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 2 distributor(s)
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)