location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Universal Dock - UD22

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dell Universal Dock - UD22
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-UD22 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184718841 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 244943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 13:18:16
The date of the most recent change of this product data-sheet in Icecat.
Dell Universal Dock UD22 Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Universal Dock UD22 Quick Start Guide (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Universal Dock UD22 Administrator's Guide (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-UD22 user manual (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Universal Dock - UD22
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Docking
  • - Host interface: Thunderbolt
  • - USB Power Delivery
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Cable lock slot
Warranty: 3 Years Base Adv Ex
Long product name DELL Universal Dock - UD22 :
The long product name of DELL Universal Dock - UD22. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 x DisplayPort, 1 x HDMI, 4 x USB-C 3.2 Gen 2,2 x USB-C 3.2 Gen 2, RJ-45, Black
More>>>
DELL Universal Dock - UD22:
The official description of DELL Universal Dock - UD22 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience the ultimate universal dock, equipped with 10 ports, for any USB-C notebook.

Short summary description DELL Universal Dock - UD22:
This short summary of the DELL Universal Dock - UD22 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Universal Dock - UD22, Docking, Thunderbolt, 96 W, 10,100,1000 Mbit/s, Black, 5120 x 2880 pixels

Long summary description DELL Universal Dock - UD22:
This is an auto-generated long summary of DELL Universal Dock - UD22 based on the first three specs of the first five spec groups.

DELL Universal Dock - UD22. Connectivity technology: Docking, Host interface: Thunderbolt, USB Power Delivery up to: 96 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Maximum digital resolution: 5120 x 2880 pixels, Cable lock slot type: Kensington. Power source type: DC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Windows operating systems supported: Windows 10, Windows 11, Mac operating systems supported: MacOS, Linux operating systems supported: Ubuntu 20.04 LTS

Universal connectivity
Universal connectivity

Consistent experience
Connect to any USB-C notebook, regardless of the manufacturer, and run any operating system.

Multiple monitor support
Enhance your coworking spaces with consistent display support across different systems.

High power delivery
Achieve a fast-charging experience with up to 96W power delivery for any USB-C notebook.

Next-level productivity
Next-level productivity

Enhanced display support
Maximize productivity with the highest number of displays supported on a universal dock, enabling connection of up to four 4K monitors via DisplayLink drivers.

Multiple ports
With the highest number of ports on a universal dock, create a productive work station with increased flexibility.

Seamless experience and supportive management
Seamless experience and supportive management

Faster, easier deployment
Connect your laptop and get started quickly even when the DisplayLink driver is not installed, thanks to the additional support for DP Alt mode.

Hoteling made convenient
Enhance the shared workspace experience further with DisplayLink’s layout provisioning feature that enables preconfigured display layout automatically for the users.

Extended warranty
Dell Docks now have their own service tags, along with a 3 to 5 year warranty option for the best support, management and upgradeability possible.

The story is currently unavailable. Please, contact us.
Ports & interfaces
Connectivity technology *
Docking
Host interface *
Thunderbolt
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
PowerShare
Yes
Number of USB ports with PowerShare support
2
USB Power Delivery
Yes
USB Power Delivery revision
3.0
USB Power Delivery up to
96 W
HDMI ports quantity *
1
HDMI version
2.0
DisplayPorts quantity
2
DisplayPort version
1.4
Microphone in *
No
DC-in jack
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Maximum digital resolution
5120 x 2880 pixels
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
Maximum VESA mount
100 x 100 mm
Product colour *
Black
LED indicators
Yes
Power
Power source type
DC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
2.5 A
Power supply
130 W
Output voltage
19.5 V
Output current
6.67 A
Software
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
MacOS
Linux operating systems supported
Ubuntu 20.04 LTS
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
76 mm
Depth
166 mm
Height
32 mm
Weight
416 g
Packaging content
Cables included
USB Type-C
AC adapter included
Yes
Quick start guide
Yes
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL Universal Dock - UD22:
Disclaimer

Actual configuration might differ from illustration