Marvel Legends Series U.S. Agent Action Figure 6-inch Collectible Toy, 1 Accessory
Originally appointed by the US Government to replace Steve Rogers as Captain America, U.S. Agent John Walker must balance his moral compass against his duty to his country. With over 80 years of entertainment history, Marvel has become a cornerstone of fan collections around the world. With the Marvel Legends Series, fan favorite Marvel Comic Universe and Marvel Cinematic Universe characters are designed with premium detail and articulation for posing and display in collections. From figures to vehicles to premium roleplay items, the Marvel Legends Series offers elite character-inspired product for Marvel fans and collectors. Additional figures each sold separately. Subject to availability. Copyright 2022 MARVEL. Hasbro and all related terms are trademarks of Hasbro.
Marvel Legends Series U.S. Agent, Collectible action figure, Comics, 127 g
Marvel Legends Series U.S. Agent. Product type: Collectible action figure, On basis of: Comics, Theme: Marvel. EU TSD warning: Not for children under 36 months. Height: 150 mm, Weight: 127 g, Package width: 152 mm. Manual languages: Multi, Package type: Window box, Packaging languages: Multi. Master (outer) case width: 156 mm, Master (outer) case length: 489 mm, Master (outer) case height: 279 mm