Memorex logo

Memorex Cool Color CD-R 80 + Slimline Jewel Case 700 MB 52x 20 pc(s)

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4199
Info modified on:
04 Apr 2019, 08:00:03
Long product name Memorex Cool Color CD-R 80 + Slimline Jewel Case 700 MB 52x 20 pc(s):

Cool Color CD-R 80 With Slimline Jewel Case - 20 pack

Short summary description Memorex Cool Color CD-R 80 + Slimline Jewel Case 700 MB 52x 20 pc(s):

Memorex Cool Color CD-R 80 + Slimline Jewel Case, 52x, CD-R, 700 MB, Jewelcase, 20 pc(s)

Long summary description Memorex Cool Color CD-R 80 + Slimline Jewel Case 700 MB 52x 20 pc(s):

Memorex Cool Color CD-R 80 + Slimline Jewel Case. Type: CD-R, CD storage capacity: 700 MB, Quantity per pack: 20 pc(s). CD write speed: 52x. Package type: Jewelcase

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.