location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet T950 36-in Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T950 36-in Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2Y9H1A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548313112 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:36:42
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DesignJet T950 36-in Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
Warranty: Two-year limited hardware warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP DesignJet T950 36-in Printer :
The long product name of HP DesignJet T950 36-in Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet T950 36-in Printer
More>>>
HP DesignJet T950 36-in Printer:
The official description of HP DesignJet T950 36-in Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost productivity with the world’s most efficient A4-A0 experience.[1] Do it all—print multi-size CAD and renders with the integrated input/output tray. Save time with HP Click. And go beyond with this robust and compact plotter.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP DesignJet T950 36-in Printer:
This short summary of the HP DesignJet T950 36-in Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet T950 36-in Printer, Thermal inkjet, 2400 x 1200 DPI, CALS G4, HP-GL/2, HP-RTL, JPEG, LIDIL, PDF, TIFF, URF, Cyan, Magenta, Matte black, Yellow, 120 pph, A0 (841 x 1189 mm)

Long summary description HP DesignJet T950 36-in Printer:
This is an auto-generated long summary of HP DesignJet T950 36-in Printer based on the first three specs of the first five spec groups.

HP DesignJet T950 36-in Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: CALS G4, HP-GL/2, HP-RTL, JPEG, LIDIL, PDF, TIFF, URF. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Coated paper, Heavy paper, Plain paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Ethernet LAN data rates: 1000 Mbit/s, Mobile printing technologies: HP ePrint. Product colour: White, Internal memory: 1000 MB, HP segment: Business. Power consumption (standby): 0.2 W, Power consumption (typical): 30 W, Power consumption (sleep): 2.5 W

MOST EFFICIENT[1]—Save time, get through more jobs

Pick up your jobs quickly and simply—stacker holds up to 40 pages flat for easy collection.[2]
Do it all—seamlessly print your A4 jobs with integrated input and output trays, keeping pages sorted by size.
Move projects forward with fast print speeds, 300-ft roll, and high image quality with HP Flex Tech Inks.

CONNECTED—Work securely from virtually anywhere 

Save time with HP Click—print in fewer steps and avoid reprinting with print preview.
Protect your printer and data from cyberthreats without any effort thanks to HP Wolf Pro Security.
Stay on task with HP app[3]—manage your device and print from virtually anywhere using your mobile or tablet.

GO BEYOND—Meet office and environmental needs

Advance environmental goals—printer is made with at least 35% recycled plastics[4] and recyclable supplies[5].
Invest in a robust and compact plotter that’s designed to last.
Reduce energy and ink waste—auto schedule printer on/off usage and enjoy efficient ink maintenance routines.

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
CALS G4, HP-GL/2, HP-RTL, JPEG, LIDIL, PDF, TIFF, URF
Printing colours *
Cyan, Magenta, Matte black, Yellow
Print speed (normal quality, A1)
120 pph
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Paper tray media types *
Bond paper, Coated paper, Heavy paper, Plain paper
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Cut sheets *
Yes
Stacker
Yes
Media thickness
0.3 mm
Maximum roll width
91.4 cm
Maximum roll diameter
14 cm
Roll weight (rear roll)
1.3 kg
Ports & interfaces
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ethernet LAN data rates
1000 Mbit/s
Mobile printing technologies
HP ePrint
Performance
Product colour *
White
Performance
Internal memory
1000 MB
HP segment
Business
Power
Power consumption (standby)
0.2 W
Power consumption (typical)
30 W
Power consumption (sleep)
2.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 240 °C
Operating relative humidity (H-H)
-25 - 55%
Storage temperature (T-T)
20 - 80 °C
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT, ErP, UL ECOLOGO
Weight & dimensions
Width
1407 mm
Depth
720 mm
Height
967 mm
Weight
56 kg
Packaging data
Package width
1575 mm
Package depth
630 mm
Package height
780 mm
Package weight
84 kg
Technical details
Compliance certificates
CE, REACH, RoHS
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)
Disclaimer HP DesignJet T950 36-in Printer:
Disclaimer

[1] The HP DesignJet T950 is faster than its main competitors: 44% faster than competitor A and 43% faster than competitor B in end-to-end performance, including job preparation with printing software, processing, printing, and collection. Testing performed by Sogeti, April 2023. Detailed test report is available upon request.
[2] Based on test results using A0 size, plain paper, and standard configuration. Stacking capacity is subject to paper type, printed file and ambient conditions.
[3] Requires HP app download available at https://www.hp.com/go/mobileprinting . Certain features are available in English language only and may vary by printer model/country, and between desktop/mobile applications. HP reserves the right to introduce charges for use of functionality facilitated by the HP app. Internet access required and may not be available in all countries. HP account required for full functionality. List of supported operating systems available in app stores.
[4] Declared %RCP content is based on the quantity and weight of parts made with RCP resin over the total plastic parts.
[5] Program availability varies. See https://www.hp.com/go/recycle

Technical specification disclaimers
Mechanical printing time. Printed in Fast mode with Economode on, using HP Bright White Inkjet Paper (bond) and Original HP inks.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E printing material in Best or Normal mode with HP Heavyweight Coated roll feed and Original HP inks.
With HP Universal Instant Dry Photo Gloss media with Original HP inks.
Based on test results using 80 g/m² plain paper and standard configuration. Capacity is subject to paper type, printed file, and ambient conditions.
BMG trademark license code FSC®-C115319, see http://www.fsc.org . HP trademark license code FSC®-C017543, see http://www.fsc.org
Can be recycled through commonly available recycling programs.