location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T850 36-in Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T850 36-in Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2Y9H0A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548313051 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:34:12
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T850 36-in Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
Warranty: Two-year limited hardware warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Designjet T850 36-in Printer :
The long product name of HP Designjet T850 36-in Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet T850 36-in Printer
More>>>
HP Designjet T850 36-in Printer:
The official description of HP Designjet T850 36-in Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximize your team’s agility with the world’s easiest A4-A0 experience.[1] Simplify multi-size printing with the integrated input tray. Streamline print workflows with HP Click. And meet office and environmental needs with this compact plotter.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Designjet T850 36-in Printer:
This short summary of the HP Designjet T850 36-in Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T850 36-in Printer, Thermal inkjet, 2400 x 1200 DPI, CALS G4, HP-GL/2, HP-RTL, JPEG, TIFF, URF, Cyan, Magenta, Matte black, Yellow, A0 (841 x 1189 mm), Bond paper, Coated paper, Heavy media, Matte paper, Photo paper, Plain paper

Long summary description HP Designjet T850 36-in Printer:
This is an auto-generated long summary of HP Designjet T850 36-in Printer based on the first three specs of the first five spec groups.

HP Designjet T850 36-in Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: CALS G4, HP-GL/2, HP-RTL, JPEG, TIFF, URF. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Coated paper, Heavy media, Matte paper, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Ethernet LAN data rates: 1000 Mbit/s, Mobile printing technologies: Apple AirPrint. Product colour: Black, Internal memory: 1024 MB. Sustainability certificates: ENERGY STAR, EPEAT, UL ECOLOGO

THE EASIEST[1]—Multi-size printing in one click

Do it all—also print A4 jobs using the integrated input tray, without manually changing from roll to sheets.
Achieve high-quality CAD and renders across print sizes with HP Flex Tech Inks.
Avoid distractions with fewer ink interventions thanks to 130/300-ml cartridges.

CONNECTED—Work securely from virtually anywhere

Save time with HP Click—print in fewer steps and avoid reprinting with print preview.
Protect your printer and data from cyberthreats without any effort thanks to HP Wolf Pro Security.
Stay on task with HP app[2]—manage your device and print from virtually anywhere using your mobile or tablet.

GO BEYOND—Meet office and environmental needs

Advance environmental goals—printer is made with at least 35% recycled plastics[3] and recyclable supplies[4].
Invest in a robust and compact plotter that’s designed to last.
Reduce energy and ink waste—auto schedule printer on/off usage and enjoy efficient ink maintenance routines.

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
CALS G4, HP-GL/2, HP-RTL, JPEG, TIFF, URF
Printing colours *
Cyan, Magenta, Matte black, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Paper tray media types *
Bond paper, Coated paper, Heavy media, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Cut sheets *
Yes
Media thickness
0.3 mm
Maximum roll diameter
10 cm
Roll weight (rear roll)
6.2 kg
Recommended media weight
60 - 280 g/m²
Maximum media width
914
Non-printable area roll media (imperial)
0.2 x 0.2 x 0.2 x 0.2
Ports & interfaces
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ports & interfaces
Ethernet LAN data rates
1000 Mbit/s
Direct printing
Yes
Mobile printing technologies
Apple AirPrint
Performance
Product colour *
Black
Internal memory
1024 MB
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT, UL ECOLOGO
Weight & dimensions
Width
1407 mm
Depth
701 mm
Height
967 mm
Weight
47 kg
Packaging data
Package width
1575 mm
Package depth
570 mm
Package height
650 mm
Package weight
71 kg
Other features
Line accuracy
±0.1%
Roll maximum input
1
Technical details
Warranty period
1 year(s)
Compliance certificates
CCC, CE, KCC, RoHS, VCCI, WEEE
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 2 distributor(s)
Disclaimer HP Designjet T850 36-in Printer:
Disclaimer

[1] Based on test results using HP Click with the HP DesignJet T850. This solution enables printing in fewer steps compared to main competitor printing solutions. Printing a 5-page mixed job set with A0 and A4 takes 3 steps using HP Click vs. 12 steps with competitor A and 8 steps with competitor B. Testing performed by Sogeti, April 2023. Detailed test report is available upon request.
[2] Requires HP app download available at https://www.hp.com/go/mobileprinting . Certain features are available in English language only and may vary by printer model/country, and between desktop/mobile applications. HP reserves the right to introduce charges for use of functionality facilitated by the HP app. Internet access required and may not be available in all countries. HP account required for full functionality. List of supported operating systems available in app stores.
[3] Declared %RCP content is based on the quantity and weight of parts made with RCP resin over the total plastic parts.
[4] Program availability varies. See https://www.hp.com/go/recycle

Technical specification disclaimers
Mechanical printing time. Printed in Fast mode with Economode on, using HP Bright White Inkjet Paper (bond) and Original HP inks.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E printing material in Best or Normal mode with HP Heavyweight Coated roll feed and Original HP inks.
With HP Universal Instant Dry Photo Gloss media with Original HP inks.
BMG trademark license code FSC®-C115319, see http://www.fsc.org . HP trademark license code FSC®-C017543, see http://www.fsc.org
Can be recycled through commonly available recycling programs.