DELL logo

DELL Inspiron 5415 AMD Ryzen™ 5 5625U 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 11 Home Wi-Fi 6 (802.11ax) White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77964
Info modified on:
18 Nov 2024, 18:30:58
Short summary description DELL Inspiron 5415 AMD Ryzen™ 5 5625U 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:

DELL Inspiron 5415, 60.5 cm (23.8"), Full HD, AMD Ryzen™ 5, 12 GB, 1.26 TB, Windows 11 Home

Long summary description DELL Inspiron 5415 AMD Ryzen™ 5 5625U 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:

DELL Inspiron 5415. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: WVA. Processor family: AMD Ryzen™ 5, Processor frequency: 2.3 GHz. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Built-in camera. Operating system installed: Windows 11 Home. Product colour: White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.