DELL logo

DELL Inspiron 5620 Intel® Core™ i5 i5-1235U Laptop 40.6 cm (16") Full HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Platinum, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51054
Info modified on:
11 Mar 2024, 09:14:46
Short summary description DELL Inspiron 5620 Intel® Core™ i5 i5-1235U Laptop 40.6 cm (16") Full HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Platinum, Silver:

DELL Inspiron 5620, Intel® Core™ i5, 40.6 cm (16"), 1920 x 1200 pixels, 8 GB, 512 GB, Windows 11 Home

Long summary description DELL Inspiron 5620 Intel® Core™ i5 i5-1235U Laptop 40.6 cm (16") Full HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Platinum, Silver:

DELL Inspiron 5620. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1235U. Display diagonal: 40.6 cm (16"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Platinum, Silver. Weight: 1.97 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.