location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-L6400DWT 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-L6400DWT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-L6400DWTZU1 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 13:24:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-L6400DWT 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 50 ppm
  • - Duplex printing Direct printing
  • - Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - LCD Built-in display
  • - Maximum duty cycle: 150000 pages per month
  • - Total number of input trays: 2 Total input capacity: 520 sheets Total output capacity: 250 sheets
  • - Internal memory: 512 MB Built-in processor 800 MHz
Long product name Brother HL-L6400DWT 1200 x 1200 DPI A4 Wi-Fi :
The long product name of Brother HL-L6400DWT 1200 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

52ppm, 1200 x 1200 dpi, 802.11b/g/n, 10/100/1000 Base-TX Ethernet, USB 2.0, PCL6, BR-Script3, 512MB, 17.3 kg
More>>>
Brother HL-L6400DWT 1200 x 1200 DPI A4 Wi-Fi:
The official description of Brother HL-L6400DWT 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Brother HL-L6400DWT business durable monochrome laser printer is a great choice for mid-sized workgroups with higher print volumes that need dual paper trays. Experience a low total cost of operation due to the included super high-yield toner cartridge and even lower cost output thanks to an ultra-high-yield replacement toner cartridge. This workhorse also delivers a blazing fast print speed up to 52ppm and dual 520-sheet capacity paper trays provide flexible paper handling and fewer refills. For even greater capacity, expand the paper capacity to 1,610 sheets with an optional tray. Plus, advanced security features provide network user authentication, and an adjustable color Touchscreen display enables direct printing from popular business cloud services.

Fast, high-quality printing for higher print volumes.
Featuring a business durable design with an impressive print speed of up to 52 pages per minute, this high-performance printer is ideal for mid sized workgroups. Plus, it offers up to 1200 x 1200 dpi resolution for crisp, clear text and excellent graphics.

Low total cost of ownership.
Includes a super high-yield 12,000-page toner cartridge for built-in value. For even lower cost printing, use the ultra high-yield 20,000-page replacement cartridge.

Flexible paper handling.
Easily handle your large print jobs via an adjustable 520-sheet capacity paper tray and 50-sheet capacity multi-purpose tray. Additional optional paper trays are available in 250-sheet or 520-sheet capacities, enabling users to configure the printer with multiple trays in a way that best meets their application requirements – up to 1,610 sheet total capacity.

Large, expandable output capacity.
250-sheet capacity output, plus an add-on mailbox/sorter/stacker option is useful for workgroups that want to assign bins to various users, sort output into separate bins, or require additional output capacity – up to 1,050 total sheets.

Flexible network connectivity.
Built-in wireless 802.11b/g/n and Gigabit Ethernet network interfaces allow you to share the HL-L6400DWT with multiple users on your network.

Convenient mobile device printing.
Print from your mobile device via: AirPrint™, Google Cloud Print™ 2.0, Mopria®, Brother iPrint&Scan, Cortado Workplace, Wi-Fi Direct®, and NFC.

Automatic two-sided printing.
Use the duplex printing feature to produce professional two-sided brochures, documents and booklets.

Advanced security features.
Includes an integrated NFC card reader and Active Directory® support for network user authentication to help protect against unauthorized access to the device. Other security features include: Secure Function Lock, Enterprise Security (802.1x), IPSec, Secure Print, SSL/TLS and more.

Adjustable, 1.8" color Touchscreen display.
Offers intuitive menu navigation and printing from popular business cloud services including: DROPBOX, GOOGLE DRIVE™, ONEDRIVE®, and more

Outstanding customer support.
The Brother HL-L6400DWT offers a 1 year limited warranty with free phone support for the life of your product.

Short summary description Brother HL-L6400DWT 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Brother HL-L6400DWT 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-L6400DWT, Laser, 1200 x 1200 DPI, A4, 50 ppm, Duplex printing, Network ready

Long summary description Brother HL-L6400DWT 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Brother HL-L6400DWT 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Brother HL-L6400DWT. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 50 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Grey

Printing
Duplex printing mode
Auto
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
12 ppm
Warm-up time
4.7 s
Time to first page (black, normal)
7.5 s
Secure printing
Yes
Economical printing
Yes
Features
Maximum duty cycle *
150000 pages per month
Recommended duty cycle
750 - 10000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
BR-Script 3, Epson FX, IBM ProPrinter, PCL 6, PDF 1.7
Input & output capacity
Total number of input trays *
2
Total input capacity *
520 sheets
Total output capacity *
250 sheets
Paper tray 2 input capacity
520 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Legal
Paper tray media weight (imperial)
7.26 - 14.5 kg (16 - 32 lbs)
Multi-Purpose Tray media weight (imperial)
7.26 - 24 kg (16 - 53 lbs)
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB 2.0, Wireless LAN
Direct printing *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server, TELNET Server, HTTP/HTTPS server, TFTP client and server, SMTP Client, SNMPv1/v2c/ v3, ICMP, Web Services (Print), CIFS client, SNTP client, LDAP
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server,TELNET Server, HTTP/HTTPS server, TFTP client and server, SMTP Client, SNMPv1/v2c, ICMPv6, Web Services (Print), CIFS Client, SNTP Client, LDAP
Network
Web-based management
Yes
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
512 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor family
ARM Cortex
Processor frequency
800 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (quiet mode)
50 dB
Sound power level (standby)
35 dB
Design
Product colour *
Grey
Built-in display *
Yes
Display
LCD
Display diagonal
4.57 cm (1.8")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (standby)
32 W
Power consumption (PowerSave)
7.3 W
Power consumption (off)
0.04 W
Energy Star Typical Electricity Consumption (TEC)
2.379 kWh/week
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
400 mm
Depth
396 mm
Height
420 mm
Weight
17.3 kg
Packaging data
Package width
662 mm
Package depth
522 mm
Package height
856 mm
Package weight
25.9 kg
Packaging content
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Cables included
AC
Logistics data
Harmonized System (HS) code
84433210
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)