location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-L5050DN 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-L5050DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-L5050DNU1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766801003
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 13:37:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brother HL-L5050DNU1 user manual (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother HL-L5050DN 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 40 ppm
  • - Duplex printing
  • - USB port Ethernet LAN
  • - LCD Built-in display
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 256 MB Built-in processor
Long product name Brother HL-L5050DN 1200 x 1200 DPI A4 :
The long product name of Brother HL-L5050DN 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, Cortex-A9 800MHz, 256MB, LCD, USB 2.0, Ethernet, 10.7 kg
More>>>
Brother HL-L5050DN 1200 x 1200 DPI A4:
The official description of Brother HL-L5050DN 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With network connectivity and fast print speeds, this mono laser printer is ideal for busy office use.

The hardworking HL-L5050DN mono laser printer is a great starting point for any users that demand high print performance from a small unit.

Awarded Buyer's Lab prestigious Mono Laser Line of the Year 2017, this compact model is a great choice for busy offices.

Reduce the number of times toner cartridges need to be changed with a choice of high-yield toners printing up to 8,000 pages.

Short summary description Brother HL-L5050DN 1200 x 1200 DPI A4:
This short summary of the Brother HL-L5050DN 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-L5050DN, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, Black

Long summary description Brother HL-L5050DN 1200 x 1200 DPI A4:
This is an auto-generated long summary of Brother HL-L5050DN 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-L5050DN. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD, Product colour: Black

Printing
Duplex printing mode
Auto
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Time to first page (black, normal)
7.2 s
Features
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
BR-Script 3, Epson FX, IBM ProPrinter, PCL 6, PDF 1.7, XPS
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Letterhead, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal
Ports & interfaces
USB port *
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Security algorithms
SMTP-AUTH, SNMPv3, SSL/TLS
Network
Mobile printing technologies
Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
256 MB
Built-in processor
Yes
Design
Market positioning *
Home & office
Product colour *
Black
Built-in display *
Yes
Display
LCD
Power
Energy Star Typical Electricity Consumption (TEC)
0.52 kWh/week
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012
Weight & dimensions
Width
373 mm
Depth
388 mm
Height
255 mm
Weight
10.7 kg
Packaging data
Package width
485 mm
Package depth
450 mm
Package height
377 mm
Package weight
13 kg
Packaging content
Cartridge(s) included
Yes
Cables included
AC
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)