location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Mini G4 Intel Xeon E E-2144G 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro for Workstations Mini PC Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Mini G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8MM07PA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2023 20:20:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Z2 Mini G4 Intel Xeon E E-2144G 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro for Workstations Mini PC Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro for Workstations
  • - Intel Xeon E-2144G (8MB Cache, 3.6GHz)
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 1000GB HDD
Long product name HP Z2 Mini G4 Intel Xeon E E-2144G 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro for Workstations Mini PC Workstation Black :
The long product name of HP Z2 Mini G4 Intel Xeon E E-2144G 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro for Workstations Mini PC Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E-2144G (8MB Cache, 3.6GHz), 16GB DDR4-SDRAM, 1000GB HDD, Intel UHD Graphics P630, LAN, Windows 10 Pro for Workstations
More>>>
HP Z2 Mini G4 Intel Xeon E E-2144G 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro for Workstations Mini PC Workstation Black:
The official description of HP Z2 Mini G4 Intel Xeon E E-2144G 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro for Workstations Mini PC Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transform your workspace with our most powerful mini desktop

Get high-end performance packed into an insanely small and versatile device. Take on 3D design projects and work in multiple pro apps with ease. And with the flexibility to be placed almost anywhere, it's the obvious choice for the modern workplace.

Short summary description HP Z2 Mini G4 Intel Xeon E E-2144G 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro for Workstations Mini PC Workstation Black:
This short summary of the HP Z2 Mini G4 Intel Xeon E E-2144G 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro for Workstations Mini PC Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 Mini G4, 3.6 GHz, Intel Xeon E, E-2144G, 16 GB, 1 TB, Windows 10 Pro for Workstations

Long summary description HP Z2 Mini G4 Intel Xeon E E-2144G 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro for Workstations Mini PC Workstation Black:
This is an auto-generated long summary of HP Z2 Mini G4 Intel Xeon E E-2144G 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro for Workstations Mini PC Workstation Black based on the first three specs of the first five spec groups.

HP Z2 Mini G4. Processor frequency: 3.6 GHz, Processor family: Intel Xeon E, Processor model: E-2144G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro for Workstations. Power supply: 230 W. Chassis type: Mini PC. Product type: Workstation. Weight: 2.04 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E
Processor model *
E-2144G
Processor cores
4
Processor threads
8
Processor boost frequency
4.5 GHz
Processor frequency *
3.6 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
Bus type
DMI3
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
No
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics P630
Maximum on-board graphics card memory
128 GB
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Chassis type *
Mini PC
Placement supported
Horizontal
Product colour *
Black
Performance
Market positioning
Performance
Motherboard chipset
Intel C246
Audio chip
Conexant CX20632
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro for Workstations
Processor special features
CPU configuration (max)
1
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Brand-specific features
HP segment
Business
Power
Power supply *
230 W
Weight & dimensions
Width *
216 mm
Depth *
216 mm
Height *
58 mm
Weight *
2.04 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes