location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Fortis x360 G9 Intel® Pentium® Silver N6000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Fortis x360
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5Z1N3ES show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786183966 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2024 13:10:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Fortis x360 G9 Intel® Pentium® Silver N6000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro
  • - Intel Pentium Silver N6000 (4MB Cache, 1.1GHz)
  • - 29.5 cm (11.6") HD 1366 x 768 IPS Touch
  • - 4GB (3200MHz) DDR4-SDRAM & 128GB SSD
Long product name HP Fortis x360 G9 Intel® Pentium® Silver N6000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black :
The long product name of HP Fortis x360 G9 Intel® Pentium® Silver N6000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium Silver N6000 (4MB Cache, 1.1GHz), 4GB DDR4-SDRAM, 128GB SSD, 29.5 cm (11.6") HD 1366 x 768 IPS Touch, Intel UHD Graphics, WLAN, Webcam, Windows 11 Pro
More>>>
HP Fortis x360 G9 Intel® Pentium® Silver N6000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:
The official description of HP Fortis x360 G9 Intel® Pentium® Silver N6000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rugged and versatile x360 design for productivity everywhere

The HP Pro x360 Fortis 11.6-inch laptop provides reliability and performance in a rugged design. 360 degrees of flexibility and the intuitive touchscreen enable a productive and interactive experience. Get day-to-day peace of mind with IT-friendly management and security features from HP.

Short summary description HP Fortis x360 G9 Intel® Pentium® Silver N6000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:
This short summary of the HP Fortis x360 G9 Intel® Pentium® Silver N6000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Fortis x360 G9, Intel® Pentium® Silver, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP Fortis x360 G9 Intel® Pentium® Silver N6000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of HP Fortis x360 G9 Intel® Pentium® Silver N6000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

HP Fortis x360 G9. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium® Silver, Processor model: N6000, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product colour: Black

Design
Colour name
Jack black
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Folder)
Market positioning
Business
Introduction year
2022
Original brand name
HP
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Panel type
IPS
Display brightness
220 cd/m²
Display diagonal (metric)
29.5 cm
RGB colour space
NTSC
Colour gamut
50%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® Silver
Processor model *
N6000
Processor cores
4
Processor threads
4
Processor boost frequency
3.3 GHz
Processor frequency *
1.1 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP speaker type
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP front camera
HP Webcam 5MP
HP Software provided
HP Hotkey Support; HP MAC Address Manager; HP PC Hardware Diagnostics UEFI; HP Easy Clean; Buy Office (Sold separately); myHP; HP Privacy Settings; HSA Fusion for Commercial; HSA Telemetry for Commercial; Touchpoint Customizer for Commercial; HP Notifications; HP Classroom Manager (Sold separately); HP QuickDrop
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
42 Wh
Battery weight
180 g
Power
AC adapter power
45 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width
297 mm
Depth
203.7 mm
Height
21.2 mm
Weight *
1.41 kg
Packaging data
Package width
67 mm
Package depth
435 mm
Package height
26 mm
Country Distributor
Österreich 1 distributor(s)