64GB USB3.2 Gen 1 DataTraveler Exodia M (Black + Blue) - 2 Pieces
Kingston DataTraveler® Exodia™ M features USB 3.2 Gen 1 performance for easy access to laptops, desktop PCs, monitors and other digital devices. DT Exodia M allows quick transfers and convenient storage of documents, music, videos and more. It’s available in multiple stylish colour options that correspond to capacities of up to 256GB*. Its practical design makes it an ideal on-the-go storage solution whether at work, home or school.
Functional design
Moving cap design protects USB connector and your data when not in use.
Convenience at your fingertips
The lightweight USB 3.2 Gen 1 compliant storage solution delivers quick file transfers.
Ultimate portability
Range of capacities with colourful cap and a loop that easily attaches to key rings.
Kingston Technology DataTraveler 64GB USB3.2 Gen 1 Exodia M (Black + Blue) - 2 Pieces, 64 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), Slide, 20 g, Black, Blue
Kingston Technology DataTraveler 64GB USB3.2 Gen 1 Exodia M (Black + Blue) - 2 Pieces. Capacity: 64 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1). Form factor: Slide. Weight: 20 g. Product colour: Black, Blue