location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B024-H4U08 8-Port 4K HDMI/USB KVM Switch - 4K 60 Hz Video/Audio, USB Peripheral Sharing, 1U Rack-Mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B024-H4U08 8-Port 4K HDMI/USB KVM Switch - 4K 60 Hz Video/Audio, USB Peripheral Sharing, 1U Rack-Mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B024-H4U08 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332269232 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:06:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B024-H4U08 8-Port 4K HDMI/USB KVM Switch - 4K 60 Hz Video/Audio, USB Peripheral Sharing, 1U Rack-Mount
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports true 4K resolutions up to 4096 x 2160 (@ 60 Hz) for crystal-clear video
  • - Cascade up to 3 levels to control as many as 512 computers from a single console
  • - 2-port USB 3.2 Gen 1 hub lets you share USB peripherals among connected computers
  • - Push buttons, hotkeys and on-screen display allow easy toggling between computers
  • - Widely compatible KVM switch works with Windows, Mac and Linux operating systems
Warranty: 3-year limited
Long product name Tripp Lite B024-H4U08 8-Port 4K HDMI/USB KVM Switch - 4K 60 Hz Video/Audio, USB Peripheral Sharing, 1U Rack-Mount :
The long product name of Tripp Lite B024-H4U08 8-Port 4K HDMI/USB KVM Switch - 4K 60 Hz Video/Audio, USB Peripheral Sharing, 1U Rack-Mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Port 4K HDMI/USB KVM Switch - 4K 60 Hz Video/Audio, USB Peripheral Sharing, 1U Rack-Mount, TAA
More>>>
Tripp Lite B024-H4U08 8-Port 4K HDMI/USB KVM Switch - 4K 60 Hz Video/Audio, USB Peripheral Sharing, 1U Rack-Mount:
The official description of Tripp Lite B024-H4U08 8-Port 4K HDMI/USB KVM Switch - 4K 60 Hz Video/Audio, USB Peripheral Sharing, 1U Rack-Mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connects 8 HDMI-Enabled Devices to a Single 4K Monitor, Keyboard and Mouse
This rack-mount KVM switch lets you access, control, boot and reboot up to eight computers or other devices with 4K HDMI ports at the same time. In addition to desktop and notebook computers, the switch also connects up to eight 4K media centers, gaming systems, Blu-ray and DVD players, cable and satellite boxes, DVRs and other HDMI-enabled devices. All eight computers share one 4K HDMI monitor, USB keyboard and USB mouse, which saves space on your desk or workspace.

Connect up to 512 Computers to One Original Console
You can also cascade up to three levels of B024-H4U08 KVM switches, allowing centralized access to as many as 512 computers using a single monitor, keyboard and mouse.

Switching Between Computers Is Fast and Easy
Use the front-panel push buttons, hotkey commands or multi-lingual On-Screen Display (OSD) with text-based interface for quick and easy toggling between computers. Or you can use Auto Scan mode to scan all connected computers in five-second intervals automatically. Orange LEDs indicate which computer is currently selected.

Cables Are Included for Fast and Simple Setup
Connect your 4K HDMI monitor, keyboard, mouse, and speakers to the switch’s console ports. Then, use the included 4K HDMI/USB KVM cable kits to connect your computers to the KVM switch. The plug-and-play B024-H4U08 requires no drivers, so you can connect and use it immediately. It works with all major operating systems, including Windows, Mac, Linux, UNIX and Novell.

USB Hub Lets You Share Peripherals between Computers
The built-in USB 3.2 Gen 1 hub allows you to share two USB-A peripherals, such as printers, hard drives, scanners, webcams and flash drives, between all connected computers. Both USB ports support data transfer speeds up to 5 Gbps. Because the USB ports operate independently, you can print documents from one computer while working on a different computer. The hub is backward compatible with previous USB generations. Green LEDs indicate which computer is using the connected USB device.

Transmits True 4K Video and Digital Audio
The B024-H4U08 supports Ultra HD video resolutions up to 4096 x 2160 at 60 Hz with 2.1-channel surround sound audio. With independent audio switching, you can listen to music or other audio from one computer while working on a different computer. The front-panel audio jack has priority over the rear-panel jacks.

Stack Units to Expand Your Workstation and Enhance Your Productivity
Stack as many as eight B024-H4U08 KVM switches to take advantage of multi-display mode. Depending on the number of stages in your stack, your installation may offer dual-display, triple-display, quad-display or multi-display scenarios, up to eight stages.

Designed for Convenient Mounting with Included Hardware
The heavy-duty metal housing comes with mounting hardware for 1U installation in an EIA-standard 19-inch rack. It also allows desktop deployment on included rubber feet that help prevent the unit from sliding. The included power supply comes with international power cords for connecting to an AC power source.

TAA-Compliant for GSA Schedule Purchases
The B024-H4U08 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B024-H4U08 8-Port 4K HDMI/USB KVM Switch - 4K 60 Hz Video/Audio, USB Peripheral Sharing, 1U Rack-Mount:
This short summary of the Tripp Lite B024-H4U08 8-Port 4K HDMI/USB KVM Switch - 4K 60 Hz Video/Audio, USB Peripheral Sharing, 1U Rack-Mount data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B024-H4U08 8-Port 4K HDMI/USB KVM Switch - 4K 60 Hz Video/Audio, USB Peripheral Sharing, 1U Rack-Mount, 4096 x 2160 pixels, UXGA, Rack mounting, 1U, Black

Long summary description Tripp Lite B024-H4U08 8-Port 4K HDMI/USB KVM Switch - 4K 60 Hz Video/Audio, USB Peripheral Sharing, 1U Rack-Mount:
This is an auto-generated long summary of Tripp Lite B024-H4U08 8-Port 4K HDMI/USB KVM Switch - 4K 60 Hz Video/Audio, USB Peripheral Sharing, 1U Rack-Mount based on the first three specs of the first five spec groups.

Tripp Lite B024-H4U08 8-Port 4K HDMI/USB KVM Switch - 4K 60 Hz Video/Audio, USB Peripheral Sharing, 1U Rack-Mount. Keyboard port type: USB, Mouse port type: USB, Video port type: HDMI. HD type: UXGA, Maximum resolution: 4096 x 2160 pixels, Video bandwidth: 60 Hz. Product colour: Black, Rack capacity: 1U, Housing material: Metal. Power source: DC, Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Sustainability certificates: CCC, CE, Federal Communications Commission (FCC), REACH, RoHS, WEEE, Compliance certificates: CCC, CE, Federal Communications Commission (FCC), REACH, RoHS, WEEE

Ports & interfaces
Number of computers controlled *
8
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
HDMI
HDMI ports quantity
9
HDMI version
1.4
USB 2.0 Type-B ports quantity
8
Console ports *
3.5mm headphone, 3.5mm mic, HDMI, USB A
Console USB ports quantity
4
USB hub
Yes
USB 2.0 Type-A hub ports quantity
2
USB connector type
USB Type-A, USB Type-B
Audio connections
Yes
Headphone outputs
10
DC-in jack
Yes
Performance
HD type *
UXGA
Maximum resolution *
4096 x 2160 pixels
Video bandwidth
60 Hz
HDCP
Yes
Number of users
4 user(s)
Audio channels
2.1
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Housing material
Metal
Cable length
1.2 m
LED indicators
Yes
Push button
Yes
Hot keys
Yes
Certification
C-Tick; CCC; CE; China RoHS; DOE; GS; LPS; RoHS; TUV; UL; WEEE; cUL, NOM (Mexico), RoHS; CE (Europe); REACH; WEEE; FCC (USA)
Display
Built-in display *
No
On Screen Display (OSD)
Yes
Power
Power source
DC
Power
Input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.4 A
Output voltage
12 V
Output current
5 A
External power adapter
Yes
Sustainability
Sustainability certificates
CCC, CE, Federal Communications Commission (FCC), REACH, RoHS, WEEE
Compliance certificates
CCC, CE, Federal Communications Commission (FCC), REACH, RoHS, WEEE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
214.3 mm
Depth
44 mm
Height
432.4 mm
Weight
3.11 kg
Packaging data
Package width
499.1 mm
Package depth
324.1 mm
Package height
133.1 mm
Package weight
5.18 kg
Package type
Box
Packaging content
Cables included
DC, KVM
Quick installation guide
Yes
Manual
Yes
Rack mount kit
Yes
Rubber feet
Yes
Logistics data
Harmonized System (HS) code
8471.80.1000
Master (outer) case width
515.1 mm
Master (outer) case length
338.1 mm
Master (outer) case height
154.9 mm
Master (outer) case gross weight
6.24 kg
Products per master (outer) case
1 pc(s)
Country of origin
Taiwan
Brand Image Product code Product Stock Price from
Eaton

Eaton B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables
(show image)
B020-U16-19-IPG B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables
(show image)
B020-U16-19-KF B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables
(show image)
B020-U16-19-KG B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables
(show image)
B020-U16-19-IPF B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DV1AC8-N4 Secure KVM Switch, 8-Port, Single Head, DVI to DVI, NIAP PP4.0, Audio, CAC, TAA Tripp Lite B002-DV1AC8-N4 Secure KVM Switch, 8-Port, Single Head, DVI to DVI, NIAP PP4.0, Audio, CAC, TAA
(show image)
B002-DV1AC8-N4 B002-DV1AC8-N4 Secure KVM Switch, 8-Port, Single Head, DVI to DVI, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP1AC4-N4 Secure KVM Switch, 4-Port, Single Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA Tripp Lite B002-DP1AC4-N4 Secure KVM Switch, 4-Port, Single Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA
(show image)
B002-DP1AC4-N4 B002-DP1AC4-N4 Secure KVM Switch, 4-Port, Single Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DV2A4-N4 Secure KVM Switch, 4-Port, Dual Head, DVI to DVI, NIAP PP4.0, Audio, TAA Tripp Lite B002-DV2A4-N4 Secure KVM Switch, 4-Port, Dual Head, DVI to DVI, NIAP PP4.0, Audio, TAA
(show image)
B002-DV2A4-N4 B002-DV2A4-N4 Secure KVM Switch, 4-Port, Dual Head, DVI to DVI, NIAP PP4.0, Audio, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP2AC2-N4 Secure KVM Switch, 2-Port, Dual Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA Tripp Lite B002-DP2AC2-N4 Secure KVM Switch, 2-Port, Dual Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA
(show image)
B002-DP2AC2-N4 B002-DP2AC2-N4 Secure KVM Switch, 2-Port, Dual Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP1AC8-N4 Secure KVM Switch, 8-Port, Single Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA Tripp Lite B002-DP1AC8-N4 Secure KVM Switch, 8-Port, Single Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA
(show image)
B002-DP1AC8-N4 B002-DP1AC8-N4 Secure KVM Switch, 8-Port, Single Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-H2A4-N4 Secure KVM Switch, 4-Port, Dual Head, HDMI to HDMI, 4K, NIAP PP4.0, Audio, TAA Tripp Lite B002-H2A4-N4 Secure KVM Switch, 4-Port, Dual Head, HDMI to HDMI, 4K, NIAP PP4.0, Audio, TAA
(show image)
B002-H2A4-N4 B002-H2A4-N4 Secure KVM Switch, 4-Port, Dual Head, HDMI to HDMI, 4K, NIAP PP4.0, Audio, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)