location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 655 Wireless Keyboard and Mouse Combo (Bulk 10)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
655 Wireless Keyboard and Mouse Combo (Bulk 10)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4R009A6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188140086 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2024 13:23:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 655 Wireless Keyboard and Mouse Combo (Bulk 10)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home
  • - RF Wireless
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - Black
  • - 2 pc(s)
Long product name HP 655 Wireless Keyboard and Mouse Combo (Bulk 10) :
The long product name of HP 655 Wireless Keyboard and Mouse Combo (Bulk 10). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

655 Wireless Keyboard and Mouse Combo (Bulk 10)
More>>>
HP 655 Wireless Keyboard and Mouse Combo (Bulk 10):
The official description of HP 655 Wireless Keyboard and Mouse Combo (Bulk 10) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP 655 Wireless Keyboard and Mouse Combo (Bulk 10):
This short summary of the HP 655 Wireless Keyboard and Mouse Combo (Bulk 10) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 655 Wireless Keyboard and Mouse Combo (Bulk 10), Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description HP 655 Wireless Keyboard and Mouse Combo (Bulk 10):
This is an auto-generated long summary of HP 655 Wireless Keyboard and Mouse Combo (Bulk 10) based on the first three specs of the first five spec groups.

HP 655 Wireless Keyboard and Mouse Combo (Bulk 10). Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Home. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
10 million characters
Hot keys
Yes
Number of hot keys
19
Certification
CE; GS; FCC; RCM; BSMI; EAC; ICES; CULus; Oekraïne; India BIS; KCC; VCCI
Design
Backlight *
No
Product colour *
Black
LED indicators
Yes
Features
Wireless range
10 m
USB connector type
USB Type-A
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Service life of battery
20 month(s)
Mouse
Mouse included *
Yes
Movement resolution
4000 DPI
Mouse
Buttons quantity
3
Scroll
Yes
Scroll type
Wheel
Mouse battery type
AA
Mouse battery life
24 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 196188139943; (ABU) 196188140031; (AC3) 196188140123
HP GTIN (EAN/UPC)
196188139943, 196188140031, 196188140123
Weight & dimensions
Keyboard dimensions (WxDxH)
428.22 x 115.47 x 18.06 mm
Keyboard weight
430 g
Mouse dimensions (WxDxH)
120.28 x 69.95 x 41.39 mm
Mouse weight
90 g
Weight
430 g
Packaging data
Package width
47 mm
Package depth
156 mm
Package height
537 mm
Package weight
860 g
Packaging content
Number of products included *
2 pc(s)
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Suomi 2 distributor(s)
United States 2 distributor(s)