location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C to RJ45 Adapter G2 interface cards/adapter RJ-45

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C to RJ45 Adapter G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Z527AA#AC3
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP USB-C to RJ45 Adapter G2 interface cards/adapter RJ-45
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB Type-C
  • - Output interface: RJ-45
  • - Black
Long product name HP USB-C to RJ45 Adapter G2 interface cards/adapter RJ-45 :
The long product name of HP USB-C to RJ45 Adapter G2 interface cards/adapter RJ-45. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to RJ45 Adapter G2
More>>>
HP USB-C to RJ45 Adapter G2 interface cards/adapter RJ-45:
The official description of HP USB-C to RJ45 Adapter G2 interface cards/adapter RJ-45 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ethernet made easy
Connect your USB-C®[1] device to the Ethernet with this easy-to-carry, plug-and-play Ethernet adapter. Get the fast Internet speed of a wired Ethernet connection for fast and reliable streaming and downloads.

Short summary description HP USB-C to RJ45 Adapter G2 interface cards/adapter RJ-45:
This short summary of the HP USB-C to RJ45 Adapter G2 interface cards/adapter RJ-45 data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB-C to RJ45 Adapter G2, USB Type-C, RJ-45, Black, Home, Windows 10, Windows 11, 180 mm

Long summary description HP USB-C to RJ45 Adapter G2 interface cards/adapter RJ-45:
This is an auto-generated long summary of HP USB-C to RJ45 Adapter G2 interface cards/adapter RJ-45 based on the first three specs of the first five spec groups.

HP USB-C to RJ45 Adapter G2. Host interface: USB Type-C, Output interface: RJ-45. Product colour: Black. HP segment: Home. Windows operating systems supported: Windows 10, Windows 11. Width: 180 mm, Depth: 20.6 mm, Height: 16.5 mm

Ports & interfaces
Host interface *
USB Type-C
Output interface *
RJ-45
Design
Internal *
No
Product colour
Black
Features
HP segment
Home
System requirements
Windows operating systems supported
Windows 10, Windows 11
Weight & dimensions
Width
180 mm
Depth
20.6 mm
Height
16.5 mm
Weight
20 g
Packaging data
Quantity per pack
1 pc(s)