HP logo

HP Latex 2700 W Plus Printer large format printer

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33415
Info modified on:
04 Nov 2024, 00:10:10
Warranty:
24-month maintenance and support coverage: 6-month limited hardware warranty; 18-month HP Standard Service, Maintenance and Support. Warranty may vary by country as required by law. Go to http://www.hp.com/support to learn about HP service and support options in your region.
Long product name HP Latex 2700 W Plus Printer large format printer:

Latex 2700 W Plus Printer

HP Latex 2700 W Plus Printer large format printer:

You can grow margins printing on pre-colored and transparent media with the whitest white.[1] Take production efficiency to the next level while sharpening your sustainability edge with water-based HP Latex Inks.

Dynamic security
Dynamic security enabled printer

Product Disclaimer
Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges. More at http://www.hp.com/learn/ds

Short summary description HP Latex 2700 W Plus Printer large format printer:

HP Latex 2700 W Plus Printer, 5740 mm, 1380 mm, 1670 mm, 1550 kg, 1573000 mm

Long summary description HP Latex 2700 W Plus Printer large format printer:

HP Latex 2700 W Plus Printer. Width: 5740 mm, Depth: 1380 mm, Height: 1670 mm. Package depth: 1573000 mm

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Latex 2700 W Plus Printer large format printer 3R743D:
[1] Whitest white based on ISO/DIS 23498 compared to top sellers competitive alternatives using UV technology between $100,000 and $200,000 USD as of February 2022. Test performed on black opaque self-adhesive vinyl (L*:2.35 – a:2.73 - b:4.26) with 260% Spot printmode using HP 883 3-liter White Latex Ink Cartridge. Visual opacity = 94.7%.
[2] When HP 886 White Latex Printheads are placed in the storage cassettes, no white ink is used for servicing when printheads are not in use.
[3] 30% wider gamut based on testing commissioned by HP and performed by Venture Electronics Spain, S.L. in February 2022 comparing the HP Latex 2700 Printer series and comparable top sellers competitive alternatives using UV technology between $100,000 and $200,000 USD as of February 2022, by comparing gamut volume in CIE Lab units (the higher, the better) printing on Avery MPI3001 and Indoor printmodes. Test performed under the same conditions in all printers measuring the ECI2002 target with the FD-9 spectrophotometer from Konica Minolta.
[4] Requires an HP PrintOS account, Internet connection, and connected Internet-capable device. HP PrintBeat Jobs API and HP PrintBeat Live Production can only be accessed by purchasing the proper HP Professional Print Service Plan. For more information, see http://www.printos.com
[5] Based on internal HP testing, March 2022. Vivid colors at 89 m²/hr (958 ft²/hr) outdoor mode 3-pass, 6-color, 90%. Opaque white at 45 m²/hr (484 ft²/hr) on Clear Self-Adhesive Vinyl, mode spot, 100%.
[6] Some services depend on printer, service contract, and region availability. Visit https://www.hp.com/us-en/printers/large-format/latex-printer-workflow-solutions-services.html for more information.
[7] UL ECOLOGO® Certification to UL 2801 demonstrates that an ink meets a range of multi-attribute, lifecycle based criteria related to human health and environmental considerations (see http://www.ul.com/EL ). HP Latex Inks were tested for Hazardous Air Pollutants, as defined in the Clean Air Act, per U.S. Environmental Protection Agency Method 311 (testing conducted in 2013) and none were detected. There is a broad set of media with very different odor profiles. Some of the media can affect the odor performance of the final print.
[8] The ink cartridge HP Eco-Carton outer carton is 100% recyclable through local cardboard/paper programs. The inner materials including the ink bag and printheads can be returned free of charge to the HP Planet Partners program for reprocessing of plastic parts. Zero landfill. For ink bag and printhead take back, visit http://www.hp.com/recycle to see how to participate and for HP Planet Partners program availability; program may not be available in your jurisdiction. Where this program is not available, and for other consumables not included in the program, consult your local waste authorities on appropriate disposal.
[9] For eco-conscious media see http://www.hp.com/mediasolutionslocator . Applicable to HP Latex Inks. UL GREENGUARD Gold Certification to UL 2818 demonstrates that products are certified to UL’s GREENGUARD standards for low chemical emissions into indoor air during product usage. For more information, visit http://ul.com/gg or greenguard.org . HP Latex is rated as unrestricted room size—full decorated room, 33.4 m² (360 ft²) in an office environment, 94.6 m² (1,018 ft²) in a classroom environment. Fourth-generation HP Latex inks have been tested and demonstrated compliance to the following toy safety methods and protocols: EN 71-3, EN 71-9, ASTM F963-17, US 16 CFR 1303, US 16 CFR 1307, SOR 2011-17, and SOR 2018-83. HP does not recommend using the ink for toys intended to target children under the age of 3 years.
[10] Most HP large format paper-based printing materials can be recycled through commonly available recycling programs, or according to region-specific practices. Some HP media are eligible for return through the free, convenient HP Large Format Media take-back program. Programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details. HP large format printing materials, both unprinted and printed with Original HP Latex Inks, are non-hazardous and safe for disposal. Contact your local waste management authority for local area-specific instructions. For end-of-life management of large-format prints when printed, see https://lkc.hp.com/storage/app/uploads/public/601/996/259/601996259ff86371330719.pdf .

Technical specification disclaimers
Performance may vary depending on media—for more information, see http://www.hp.com/go/mediasolutionslocator . For best results, use textiles that do not stretch. The optional ink collector is required for porous textiles.
This product does not contain substances listed as SVHC (155) per Annex XIV of the EU REACH directive published as of June 16, 2014 in concentrations exceeding 0.1%. To determine the status of SVHC in HP products, see the HP REACH Declaration published at HP Printing Products and Consumable Supplies.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.