location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14s-dq4000TU Intel® Core™ i5 i5-1155G7 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14s-dq4000TU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50R75PA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 14s-dq4000TU Intel® Core™ i5 i5-1155G7 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home
  • - Intel Core i5-1155G7 (8MB Cache)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS
  • - 8GB (3200MHz) DDR4-SDRAM (2 x 4) & 256GB SSD
Long product name HP 14s-dq4000TU Intel® Core™ i5 i5-1155G7 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver :
The long product name of HP 14s-dq4000TU Intel® Core™ i5 i5-1155G7 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-1155G7 (8MB Cache), 8GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, Intel Iris Xe Graphics, WLAN, HP TrueVision HD, Windows 11 Home
More>>>
HP 14s-dq4000TU Intel® Core™ i5 i5-1155G7 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:
The official description of HP 14s-dq4000TU Intel® Core™ i5 i5-1155G7 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Do more from anywhere. All-day long.

Stay connected to what matters most with long-lasting battery life and a thin and portable, micro-edge bezel design. Built to keep you productive and entertained from anywhere, the HP 14 inch Laptop PC features reliable performance and an expansive display - letting you stream, surf and speed through tasks.

Short summary description HP 14s-dq4000TU Intel® Core™ i5 i5-1155G7 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:
This short summary of the HP 14s-dq4000TU Intel® Core™ i5 i5-1155G7 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 14s-dq4000TU, Intel® Core™ i5, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB, Windows 11 Home

Long summary description HP 14s-dq4000TU Intel® Core™ i5 i5-1155G7 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:
This is an auto-generated long summary of HP 14s-dq4000TU Intel® Core™ i5 i5-1155G7 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver based on the first three specs of the first five spec groups.

HP 14s-dq4000TU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1155G7. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Silver. Weight: 1.46 kg

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Everyday
Introduction year
2021
Country of origin
China
Original brand name
HP
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Display surface
Gloss
Display brightness
250 cd/m²
Display diagonal (metric)
35.6 cm
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
11th gen Intel® Core™ i5
Processor model *
i5-1155G7
Processor cores
4
Processor boost frequency
4.5 GHz
Processor cache
8 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory layout (slots x size)
2 x 4 GB
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Network
Antenna type
2x2
WLAN controller model
Realtek RTL8822CE
WLAN controller manufacturer
Realtek
Bluetooth
Yes
Bluetooth version
5.0
MIMO
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Software
Operating system installed *
Windows 11 Home
Bundled software
McAfee LiveSafe; Dropbox
Brand-specific features
HP speaker type
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP front camera
HP TrueVision HD
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Battery life (max)
7.5 h
Continuous video playback time
9.75 h
Fast charging
Yes
Fast charging time (50%)
45 min
Battery weight
210 g
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
324 mm
Depth
225 mm
Height
17.9 mm
Weight *
1.46 kg
Packaging data
Package width
69 mm
Package depth
483 mm
Package height
305 mm
Package weight
1.92 kg
Packaging content
Keyboard included
Yes
Other features
Number of speakers
2