Kingston Technology logo

Kingston Technology DataTraveler 128GB USB3.2 Gen1 Exodia M (Black + Red)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192659
Info modified on:
22 Feb 2024, 10:34:52
Bullet Points Kingston Technology DataTraveler 128GB USB3.2 Gen1 Exodia M (Black + Red):
  • - Moving cap design protects USB connector
  • - Multiple colour options by capacity
  • - Loop easily attaches to key rings
Warranty:
5-year warranty with free technical support
Long product name Kingston Technology DataTraveler 128GB USB3.2 Gen1 Exodia M (Black + Red):

128GB USB3.2 Gen1 DataTraveler Exodia M (Black + Red)

Kingston Technology DataTraveler 128GB USB3.2 Gen1 Exodia M (Black + Red):

Kingston DataTraveler® Exodia™ M features USB 3.2 Gen 1 performance for easy access to laptops, desktop PCs, monitors and other digital devices. DT Exodia M allows quick transfers and convenient storage of documents, music, videos and more. It’s available in multiple stylish colour options that correspond to capacities of up to 256GB*. Its practical design makes it an ideal on-the-go storage solution whether at work, home or school.

Functional design
Moving cap design protects USB connector and your data when not in use.

Convenience at your fingertips
The lightweight USB 3.2 Gen 1 compliant storage solution delivers quick file transfers.

Ultimate portability
Range of capacities with colourful cap and a loop that easily attaches to key rings.

Short summary description Kingston Technology DataTraveler 128GB USB3.2 Gen1 Exodia M (Black + Red):

Kingston Technology DataTraveler 128GB USB3.2 Gen1 Exodia M (Black + Red), 128 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), Slide, 10 g, Black, Red

Long summary description Kingston Technology DataTraveler 128GB USB3.2 Gen1 Exodia M (Black + Red):

Kingston Technology DataTraveler 128GB USB3.2 Gen1 Exodia M (Black + Red). Capacity: 128 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1). Form factor: Slide. Weight: 10 g. Product colour: Black, Red

Video
Specs
Similar products
Distributors
Loading...
Disclaimer Kingston Technology DataTraveler 128GB USB3.2 Gen1 Exodia M (Black + Red) DTXM/128GB:
* Some of the listed capacity on a Flash storage device is used for formatting and other functions and is thus not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston’s Flash memory guide at kingston.com/flashguide.
** Speed may vary due to host and device configuration.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.