location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra TC53 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touchscreen 293 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC53
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC5301-0T1K6E200A-A6
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 12:34:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zebra TC53 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touchscreen 293 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15.2 cm (6") 1080 x 2160 pixels Touchscreen
  • - 8 GB
  • - Compatible memory cards: MicroSD (TransFlash)
  • - 6490 2.7 GHz
  • - Android
  • - Bluetooth Bluetooth Low Energy (BLE) Near Field Communication (NFC) Wi-Fi
  • - Built-in camera 16 MP
  • - RFID reader
  • - Lithium-Ion (Li-Ion) 4400 mAh
  • - Black
Long product name Zebra TC53 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touchscreen 293 g Black :
The long product name of Zebra TC53 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touchscreen 293 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TC53, Premium, LAN, 6.0" Display, WiFi 6E, 8GB RAM/128GB ROM, SE55 Imager, 3.5MM Headphone Jack, Time Of Flight, 8MP FFC, 16MP RFC W OIS, True Hot Swap, 4400 mAh Standard Battery, GMS, ROW Only
More>>>
Short summary description Zebra TC53 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touchscreen 293 g Black:
This short summary of the Zebra TC53 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touchscreen 293 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra TC53, 15.2 cm (6"), 1080 x 2160 pixels, Multi-touch, Capacitive, 600 cd/m², Gorilla Glass

Long summary description Zebra TC53 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touchscreen 293 g Black:
This is an auto-generated long summary of Zebra TC53 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touchscreen 293 g Black based on the first three specs of the first five spec groups.

Zebra TC53. Display diagonal: 15.2 cm (6"), Display resolution: 1080 x 2160 pixels, Touch technology: Multi-touch. Internal memory: 8 GB, Flash memory: 128 GB, Compatible memory cards: MicroSD (TransFlash). Processor frequency: 2.7 GHz, Processor manufacturer: Qualcomm, Processor model: 6490. Operating system installed: Android. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Wi-Fi 6E.... Barcode reader

Brand Image Product code Product Stock Price from
Zebra

Zebra TC58 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touchscreen 293 g Black
(show image)
TC58B1-3T1K7B1080-A6 TC58 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra TC58 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touchscreen 293 g Black
(show image)
TC58B1-3T1E4B1080-A6 TC58 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra TC52AX handheld mobile computer 12.7 cm (5") 1920 x 1080 pixels Touchscreen 260 g Grey
(show image)
TC520L-1YLMU7P-A6 TC52AX 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)