location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank M2120 Inkjet A4 1440 x 720 DPI 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M2120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ18403
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946670355
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EcoTank M2120 Inkjet A4 1440 x 720 DPI 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Mono printing
  • - 1440 x 720 DPI
  • - Printing colours: Black
  • - A4 32 ppm
  • - Mono copying Mono scanning
  • - Apple AirPrint, Epson Connect
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 5 kg
More>>>
Short summary description Epson EcoTank M2120 Inkjet A4 1440 x 720 DPI 32 ppm Wi-Fi:
This short summary of the Epson EcoTank M2120 Inkjet A4 1440 x 720 DPI 32 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank M2120, Inkjet, Mono printing, 1440 x 720 DPI, A4, Direct printing, Black, White

Long summary description Epson EcoTank M2120 Inkjet A4 1440 x 720 DPI 32 ppm Wi-Fi:
This is an auto-generated long summary of Epson EcoTank M2120 Inkjet A4 1440 x 720 DPI 32 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank M2120. Print technology: Inkjet, Printing: Mono printing, Maximum resolution: 1440 x 720 DPI. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Printing
Print technology *
Inkjet
Printing *
Mono printing
Maximum resolution *
1440 x 720 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Time to first page (black, normal)
8 s
Copying
Copying *
Mono copying
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Image formats supported
BMP, JPEG, PICT, PNG, TIFF
Document formats supported
PDF
Fax
Faxing *
No
Features
Number of print cartridges *
1
Printing colours *
Black
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Legal
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Mobile printing technologies
Apple AirPrint, Epson Connect
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Colour display
Yes
Power
Power consumption (copying)
15 W
Power consumption (ready)
4.3 W
Power consumption (sleep)
0.7 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Windows 10, Windows 8, Windows 7, Windows Vista, Windows 8.1
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey
Server operating systems supported
Windows Server 2012 R2, Windows Server 2008 R2, Windows Server 2016, Windows Server 2003 R2
Weight & dimensions
Width
375 mm
Depth
318 mm
Height
200 mm
Weight
5 kg