location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Alloy Origins Core PBT HX Aqua - Mechanical Gaming Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Alloy Origins Core PBT HX Aqua - Mechanical Gaming Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
639N9AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548062317 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:36:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HyperX Alloy Origins Core PBT HX Aqua - Mechanical Gaming Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - These PBT keycaps feel great and are even more durable. The side printing on the keycaps helps ensure important keyboard functions a easily visible and wear down less over time.
  • - HyperX-designed key switches blend responsiveness and accuracy, featuring a short travel time and low actuation force. They’re also reliable, rated for 80 million keypresses with no loss of quality.
  • - The aluminum casing keeps the keyboard structurally sound and stable when the action gets intense and the game hangs in the balance; battle after battle, night after night.
  • - The sleek tenkeyless form factor gives you more space for rapid mouse movements, especially in desktop setups that are too tight for a full-sized keyboard.
  • - HyperX mechanical switches feature an exposed LED for brighter, more luminous RGB lighting.
  • - Customize Game Mode, take greater control over lighting effects, and set up your own macros.
  • - Adjust the two-step keyboard feet for three different angle settings (3°, 7°, or 11°), whichever makes your wrists the most comfortable.
  • - Ensure that all your keypresses register and that you’re not accidentally taking yourself out of the game in key moments.
Warranty: 2 year
Long product name HyperX Alloy Origins Core PBT HX Aqua - Mechanical Gaming Keyboard :
The long product name of HyperX Alloy Origins Core PBT HX Aqua - Mechanical Gaming Keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Alloy Origins Core PBT HX Aqua - Mechanical Gaming Keyboard
More>>>
HyperX Alloy Origins Core PBT HX Aqua - Mechanical Gaming Keyboard:
The official description of HyperX Alloy Origins Core PBT HX Aqua - Mechanical Gaming Keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Durable PBT Keycaps on a Super-Compact Design
The HyperX Alloy Origins Core PBT is an ultra-compact, sturdy tenkeyless keyboard featuring custom HyperX mechanical switches designed to give gamers the best blend of style, performance, and reliability. This variant ups durability by adding pre-installed PBT keycaps with side-printing. HyperX’s mechanical key switches are built with exposed LEDs so more of the light output is visible, providing more brilliant, stunning lighting. They’re also tuned with an actuation force and travel distance that is elegantly balanced for responsiveness and accuracy. Alloy Origins Core is built with a full aluminum body, so it stays rigid and stable, and also features keyboard feet for three different tilt levels. Its compact TKL design creates space for mouse movement in desktop setups where space is at a premium, and it also features a detachable USB-C cable for portability. Customize your lighting, craft macros, and adjust Game Mode with powerful, easy-to-use HyperX NGENUITY Software.

Short summary description HyperX Alloy Origins Core PBT HX Aqua - Mechanical Gaming Keyboard:
This short summary of the HyperX Alloy Origins Core PBT HX Aqua - Mechanical Gaming Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Alloy Origins Core PBT HX Aqua - Mechanical Gaming Keyboard, Tenkeyless (80 - 87%), Wired, USB, Mechanical, RGB LED, Black

Long summary description HyperX Alloy Origins Core PBT HX Aqua - Mechanical Gaming Keyboard:
This is an auto-generated long summary of HyperX Alloy Origins Core PBT HX Aqua - Mechanical Gaming Keyboard based on the first three specs of the first five spec groups.

HyperX Alloy Origins Core PBT HX Aqua - Mechanical Gaming Keyboard. Keyboard form factor: Tenkeyless (80 - 87%), Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Backlight type: RGB LED. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black

High-quality, durable PBT keycaps

These PBT keycaps feel great and are even more durable. The side printing on the keycaps helps ensure important keyboard functions a easily visible and wear down less over time.

Responsive HyperX Mechanical Switches[1]

HyperX-designed key switches blend responsiveness and accuracy, featuring a short travel time and low actuation force. They’re also reliable, rated for 80 million keypresses with no loss of quality.

Built strong: Aircraft-grade aluminum body

The aluminum casing keeps the keyboard structurally sound and stable when the action gets intense and the game hangs in the balance; battle after battle, night after night.

Keyboard
Keyboard key switch technology
HyperX Aqua
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Pointing device *
No
Keyboard form factor *
Tenkeyless (80 - 87%)
Numeric keypad *
No
Keyboard keys operating life
80 million characters
Actuation force
45 g
Rollover
N-key rollover
Polling rate
1000 Hz
Built-in memory
Yes
Design
Backlight *
Yes
Backlight type
RGB LED
Backlight colour
Multi
Product colour *
Black
Surface coloration
Monochromatic
Material
Thermoplastic polyester (PBT)
Protection features
Spill resistant
LED indicators
Yes
Features
Cable length
1.8 m
Features
Detachable cable
Yes
Anti-ghosting
Yes
Power
Power source type *
USB
Power consumption
500 mA
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABA) 196337969827; (UUW) 196337969841
HP GTIN (EAN/UPC)
196337969827, 196337969841
Weight & dimensions
Keyboard dimensions (WxDxH)
360 x 132.5 x 34.5 mm
Keyboard weight
890 g
Packaging data
Quick start guide
Yes
Package weight
900 g
Package type
Box
Packaging content
Number of products included *
1 pc(s)
Other features
Compatibility
PC, PS5, PS4, Xbox Series X|S, Xbox One
Compatible operating systems
NGENUITY
Country Distributor
United Kingdom 1 distributor(s)
Australia 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)