location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX 4P5E2AA microphone Black Game console microphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4P5E2AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5E2AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188046449 show
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2024 21:29:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HyperX 4P5E2AA microphone Black Game console microphone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HyperX DuoCast - USB Gaming Microphone (Black) - RGB Lighting
  • - USB microphone with standout style and sound
  • - Customizable RGB light ring
  • - Hi-Res 24-bit/96kHz recording
  • - Tap-to-Mute sensor gain control adjustment
Warranty: 2 Year
Long product name HyperX 4P5E2AA microphone Black Game console microphone :
The long product name of HyperX 4P5E2AA microphone Black Game console microphone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX DuoCast - USB Microphone (Black) - RGB Lighting, 32 Ω, 24-bit/96kHz
More>>>
HyperX 4P5E2AA microphone Black Game console microphone:
The official description of HyperX 4P5E2AA microphone Black Game console microphone as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB microphone with standout style and sound.
Featuring an elegant design, a low-profile shock mount, and a tasteful RGB light ring, the HyperX DuoCast is a full-featured USB microphone that’s built for gaming, working, and content creation. It shares the fan-favorite features of its HyperX mic siblings, such as tap-to-mute, and the vibrant LED mic mute indicator, but also brings its own unique, subtle style. A lowprofile shock mount complements the sleek, minimalist aesthetic, while also absorbing vibrations, and taking up less space. An included mount adapter allows for compability with most mounts and the versatile DuoCast is also compatible with PC, PS5™, PS4™, and Mac®. Use HyperX NGENUITY Software and customize the RGB light ring to broadcast your own signature style.

Customizable RGB light ring
The tasteful RGB light ring gives the DuoCast a touch of vibrant RGB style with 2 customizable zones. Built for gaming, but professional enough to handle business.

Low-profile shock mount
Form and function: The sleek, minimalist design also contains a shock mount to reduce the pickup of unwanted rumble and vibrations.

Hi-Res 24-bit/96kHz recording
Capture accurate, low-noise recordings with the DuoCast’s high bit depth and sampling rate.

Tap-to-Mute sensor & gain control adjustment
Convenient tap-to-mute functionality and an easy-to-use gain control adjustment knob let you take control of your broadcast sound.

Short summary description HyperX 4P5E2AA microphone Black Game console microphone:
This short summary of the HyperX 4P5E2AA microphone Black Game console microphone data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX 4P5E2AA, Game console microphone, 32 Ω, 24 bit, 96 kHz, Wired, USB

Long summary description HyperX 4P5E2AA microphone Black Game console microphone:
This is an auto-generated long summary of HyperX 4P5E2AA microphone Black Game console microphone based on the first three specs of the first five spec groups.

HyperX 4P5E2AA. Type: Game console microphone, Microphone input impedance: 32 Ω, Bit rate: 24 bit. Connectivity technology: Wired, Device interface: USB. Product colour: Black, Compatible products: PC, PS5, PS4, Mac. Power source: USB. Microphone weight: 503 g

Microphone
Type *
Game console microphone
Microphone input impedance
32 Ω
Bit rate
24 bit
Sample rate
96 kHz
Ports & interfaces
Connectivity technology *
Wired
Device interface *
USB
Performance
Product colour *
Black
Performance
On/off switch
Yes
Compatible products
PC, PS5, PS4, Mac
Power
Power source *
USB
Weight & dimensions
Microphone weight
503 g
Packaging content
Number of products included
1 pc(s)
Other features
Weight
243.2 g
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)