location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI B4350 base model 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B4350 base model
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01145302
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI B4350 base model 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 1200 DPI
  • - A4 22 ppm
  • - LCD
  • - Maximum duty cycle: 30000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 16 MB 266 MHz
Warranty: 3 years
Long product name OKI B4350 base model 600 x 1200 DPI A4 :
The long product name of OKI B4350 base model 600 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B4350 base model 22ppm PCL printer
More>>>
Short summary description OKI B4350 base model 600 x 1200 DPI A4:
This short summary of the OKI B4350 base model 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI B4350 base model, Laser, 600 x 1200 DPI, A4, 22 ppm

Long summary description OKI B4350 base model 600 x 1200 DPI A4:
This is an auto-generated long summary of OKI B4350 base model 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

OKI B4350 base model. Print technology: Laser. Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm. Display: LCD

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:38:57
Uk has collected 5 expert reviews for OKI B4350 base model 600 x 1200 DPI A4 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-05 16:32:25
Similar in size to most other small-office lasers weve seen lately, the Oki B4350 is a bit pricier than most. But the extra dollars fetch top-rated print speeds and good-looking prints. This model also has more top-mounted controls than youll find on...
70%
pcworld.com_techhive.com
Updated:
2011-10-04 01:38:56
This retested printer won hands down against other stand-alone printers in our tests. The first page prints quickly.
75%
pcmag.com
Updated:
2015-06-25 07:57:05
The Oki Data Oki B4350n will serve nicely as a light duty monochrome printer for a small workgroup or office, with fast print Specs: Type: Monochrome, Technology: LED, Rated Speed (Mono): 23 ppm...
70%
Brand Image Product code Product Stock Price from
OKI

OKI B4350nPS Internal network card & Postscript compatability 600 x 1200 DPI A4
(show image)
01145501 B4350nPS Internal network card & Postscript compatability 0.00
(excl. VAT)
0 (incl. VAT)
OKI

OKI B4350nPS Internal network card & Postscript compatability 600 x 1200 DPI A4
(show image)
01145502 B4350nPS Internal network card & Postscript compatability 0.00
(excl. VAT)
0 (incl. VAT)