location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VM0808HA video switch HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM0808HA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM0808HA
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:41:11
The date of the most recent change of this product data-sheet in Icecat.
CAD Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN VM0808HA user manual (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VM0808HA video switch HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects any of 8 HDMI sources to any of 8 HDMI displays
  • - Supports 4K resolutions up to UHD (3840 x 2160) and DCI (4096 x 2160) with refresh rates of 30 Hz (4:4:4) and 60 Hz (4:2:0)
  • - EDID Expert™ – selects optimum EDID settings for smooth power-up, high-quality display and use of the best video resolution across different screens
  • - Multiple Control Methods – system management via front-panel pushbuttons, IR remote, RS-232 control, and Ethernet connections (Web GUI)
  • - View and control via ATEN Video Matrix Control App in a swift and agile way
  • - Supports Dolby True HD and DTS HD Master audio
  • - Signaling rates up to 3.4 Gbits for flawless 4K output
  • - HDMI (3D, Deep Color, 4K) and HDCP 2.2 compatible
  • - Consumer Electronics Control (CEC) allows interconnected HDMI devices to communicate and respond to a single remote control
  • - Supports ATEN’s LockPro™ HDMI cable lock for secure HDMI cable connections
  • - ESD protection for HDMI
  • - Firmware upgradeable
  • - Rack Mountable (1U design)
Long product name ATEN VM0808HA video switch HDMI :
The long product name of ATEN VM0808HA video switch HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8x8 4K HDMI Matrix Switch
More>>>
ATEN VM0808HA video switch HDMI:
The official description of ATEN VM0808HA video switch HDMI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN VM0808HA 8x8 4K HDMI Matrix Switch supports 4K resolutions of UHD (3840 x 2160) and DCI (4096 x 2160) with refresh rates of 30 Hz (4:4:4) and 60 Hz (4:2:0). Ready for the future of high-definition video switching, the VM0808HA is ideal for applications where the routing of 4K digital signals is required, such as in classrooms, auditoriums, department stores and more.

The VM0808HA matrix switch offers an easy and affordable way to route any of 8 HDMI video sources to any of 8 HDMI displays and can be operated through front-panel pushbuttons, IR remote, RS-232 control and Ethernet connections, ensuring optimum viewing and control of high-definition video. Moreover, with a built-in Web GUI, the VM0808HA is easily accessible via any web browser for remote configuration and customization of each HDMI source and display connection.

Short summary description ATEN VM0808HA video switch HDMI:
This short summary of the ATEN VM0808HA video switch HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VM0808HA, HDMI, Metal, Black, 60 Hz, 15 m, 3840 x 2160, 4096 x 2160

Long summary description ATEN VM0808HA video switch HDMI:
This is an auto-generated long summary of ATEN VM0808HA video switch HDMI based on the first three specs of the first five spec groups.

ATEN VM0808HA. Video port type: HDMI. Material: Metal, Product colour: Black, Maximum refresh rate: 60 Hz. AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz, AC adapter input current: 1 A. Width: 262.3 mm, Depth: 432.4 mm, Height: 44 mm. Package width: 338 mm, Package depth: 515 mm, Package height: 155 mm

Ports & interfaces
Video port type *
HDMI
HDMI ports quantity
16
HDMI in
8
Number of HDMI outputs
8
RS-232 ports
1
Features
Material
Metal
Product colour
Black
HDCP
Yes
Maximum refresh rate
60 Hz
Maximum operating distance
15 m
Rack mounting
Yes
Supported graphics resolutions
3840 x 2160, 4096 x 2160
Bandwidth
10.2 Gbit/s
Bandwidth
340 MHz
Maximum resolution
4096 x 2160 pixels
Input impedance
100 Ω
Output impedance
100 Ω
HDCP version
2.2
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50/60 Hz
AC adapter input current
1 A
Power
Power consumption (typical)
24.4 W
Weight & dimensions
Width
262.3 mm
Depth
432.4 mm
Height
44 mm
Weight
3.86 kg
Packaging data
Package width
338 mm
Package depth
515 mm
Package height
155 mm
Packaging content
Quantity per pack
1 pc(s)
Quick start guide
Yes
Remote control included
Yes
Manual
Yes
Packaging content
1x VM0808HA 8x8 4K HDMI Matrix Switch 1x Power Cord 1x IR Remote Control 1x IR Receiver 1x Mounting Kit 1x User Instructions
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)