location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VB802 AV extender AV repeater Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VB802
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VB802 show
Show alternative article codes used in the online market place
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:49:58
The date of the most recent change of this product data-sheet in Icecat.
Quick Start Guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CAD Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VB802 AV extender AV repeater Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Uses two Cat 5e cables to extend HDMI signal
  • - Long distance transmission – up to 60 m
  • - Provides the quickest and most efficient way to move multimedia content from Transmitter to Receiver
  • - Offers local HDMI output
  • - HDMI and HDCP compatible
  • - HDMI (3D)
  • - Supports Dolby True HD and DTS HD Master Audio
  • - 8-level EQ adjustment to improve image quality
  • - Cascadable to five levels*
  • - Superior video quality – HDTV resolutions of 480p, 720p, 1080i and 1080p (1920 x 1080)
  • - * Signal quality depends on cables. We recommend STP Cat 5e/6 cables or ATEN low skew cable (Part No. 2L-2801)
Long product name ATEN VB802 AV extender AV repeater Black :
The long product name of ATEN VB802 AV extender AV repeater Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI Cat 5 Repeater (1080p@40m)
More>>>
ATEN VB802 AV extender AV repeater Black:
The official description of ATEN VB802 AV extender AV repeater Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VB802 HDMI Over Cat 5 Repeater is an HDMI signal extension device which is compatible with ATEN HDMI Over Cat 5 Splitters or Extender. The VB802 extends the transmission range an extra 60m over two Cat 5e cables. The use of an additional repeater means the HDMI signals can be transmitted over even longer distances.

Short summary description ATEN VB802 AV extender AV repeater Black:
This short summary of the ATEN VB802 AV extender AV repeater Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VB802, 1920 x 1080 pixels, AV repeater, 60 m, Wired, Black, HDCP

Long summary description ATEN VB802 AV extender AV repeater Black:
This is an auto-generated long summary of ATEN VB802 AV extender AV repeater Black based on the first three specs of the first five spec groups.

ATEN VB802. Type: AV repeater, Maximum resolution: 1920 x 1080 pixels, Cable types supported: Cat5. Connectivity technology: Wired. Power source type: DC, Operating voltage: 5 V, Power consumption (typical): 12.28 W. Width: 90.4 mm, Depth: 123 mm, Height: 22.6 mm. Quantity per pack: 1 pc(s), Package width: 59 mm, Package depth: 239 mm

Features
Type *
AV repeater
Maximum resolution *
1920 x 1080 pixels
Cable types supported
Cat5
Maximum transfer distance
60 m
LED indicators
Yes
Supported video modes
1080i, 1080p
HDCP
Yes
Material
Metal
Impedance
100 Ω
Product colour
Black
Certification
HDMI, ROHS, Weee
Compatible products
VE800A, VE800AR, VS1804T, VS1808T, 2L-2901, 2L-2801, 2L-7D02H-1, 2L-7D03H, 2L-7D05H, 2L-7D10H, 2L-7D15H, 2L-7D20H, 2L-7D02H, VE-RMK1U, VE7832, VE7833, VE7834, VE7835, 2L-7DA3H, 2L-7DA6H, 2L-7D01H, 2L-7D05H-1, VE781010, VE781020, VE781030
Ports & interfaces
Connectivity technology *
Wired
RJ-45 input ports
2
RJ-45 output ports
2
Number of HDMI outputs
1
DC-in jack
Yes
Power
Power source type
DC
Operating voltage
5 V
Power consumption (typical)
12.28 W
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
90.4 mm
Depth
123 mm
Height
22.6 mm
Weight
250 g
Packaging data
Quantity per pack
1 pc(s)
Package width
59 mm
Package depth
239 mm
Package height
160 mm
Package type
Blister
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Mounting kit
Yes
Brand Image Product code Product Stock Price from
ATEN VE800A AV extender AV receiver Black ATEN VE800A AV extender AV receiver Black
(show image)
VE800A VE800A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE800AR AV extender AV receiver Black ATEN VE800AR AV extender AV receiver Black
(show image)
VE800AR VE800AR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)