location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Evolve 75 SE - UC Stereo with Charging Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Evolve 75 SE - UC Stereo with Charging Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7599-848-199 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991026474 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 23:37:51
The date of the most recent change of this product data-sheet in Icecat.
Techsheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Evolve 75 SE - UC Stereo with Charging Stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Crystal-clear sound for outstanding calls and music, with world-class speakers and HD Voice
  • - Reduce noise and interruptions with active noise-cancellation and integrated busylight
  • - The freedom to move with dual Bluetooth® connectivity to two devices and a range of 30 m from your connected device
  • - All-day comfort from leather-feel ear cushions and on-the-ear design
  • - Works with all leading Unified Communication platforms, and is optimised for Skype for Business, Cisco and more
Warranty: 2-year
Long product name Jabra Evolve 75 SE - UC Stereo with Charging Stand :
The long product name of Jabra Evolve 75 SE - UC Stereo with Charging Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Evolve 75 SE - UC Stereo with Charging Stand
More>>>
Jabra Evolve 75 SE - UC Stereo with Charging Stand:
The official description of Jabra Evolve 75 SE - UC Stereo with Charging Stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Evolve 75 is a wireless headset with superior active noise-cancellation and integrated busylight to enhance your productivity. Dual connectivity to two Bluetooth® devices allows you to take calls and listen to music from the same headset, giving you extra freedom to move 30m away from your smartphone and/or PC.

Engineered for concentration in the office, the Evolve 75 is a wireless premium headset for professionals who want to avoid disruptive noise – and need mobility around the workspace. Move up to 30m away from your connected device, all-day comfort, an integrated busylight and certified for Skype for Business, Cisco and more.

Short summary description Jabra Evolve 75 SE - UC Stereo with Charging Stand:
This short summary of the Jabra Evolve 75 SE - UC Stereo with Charging Stand data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Evolve 75 SE - UC Stereo with Charging Stand, Wired & Wireless, Calls/Music, 20 - 20000 Hz, 177 g, Headset, Black

Long summary description Jabra Evolve 75 SE - UC Stereo with Charging Stand:
This is an auto-generated long summary of Jabra Evolve 75 SE - UC Stereo with Charging Stand based on the first three specs of the first five spec groups.

Jabra Evolve 75 SE - UC Stereo with Charging Stand. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 30 m. Weight: 177 g. Product colour: Black

World-class speakers and HD Voice

HD Voice combined with world-class speakers deliver outstanding audio with crystal-clear clarity for your calls and music, whether you need to collaborate or concentrate during your day.

Superior ANC and integrated busylight

Block out noise and stay focused in the open office with superior ANC and an integrated busylight that acts as a ‘do not disturb’ sign to reduce interruptions and enhance productivity.

Dual Bluetooth® connectivity

Dual Bluetooth® connectivity with two devices at the same time for calls and music. Flexibility to move up to 30 m away from your connected device.

Comfortable design for all-day use

Intuitive headset with leatherette ear cushions and on-the-ear design enable all-day use with superior comfort for the open office environment.

Enjoy battery life all day long

Built-in rechargeable battery for up to 18 hours of talk time and an optional stand for easy charging and docking

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Operating keys
Answer/end call, Mute, Play/Pause, Reject call, Volume +
Volume control
Button
Control unit type
On-ear control unit
Control type
Buttons
Optimized for
Unified Communication
Hearing protection technologies
Jabra SafeTone
Music playback
Yes
Number of paired devices remembered
8
Number of simultaneously connected devices (max)
2
HD voice
Yes
Adjustable headband
Yes
Device compatibility
PC, Mac, Mobile device, Tablet, Deskphone, Softphone
Certification
Regulatory approvals: CE, FCC ID, IC ID KCC, RCM, NCC, TELEC, SRRC. Industrial certifications: Avaya, Cisco, Google Meet, Microsoft Teams, Zoom
Ports & interfaces
Connectivity technology *
Wired & Wireless
USB connectivity
Yes
Bluetooth
Yes
Bluetooth profiles
A2DP, AGHFP, HFP
Bluetooth version
4.2
Frequency response (music mode)
20 - 20000 Hz
Wireless range
30 m
Headphones
Maximum input power
30 mW
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
117 dB
Driver unit
4 cm
Noise canceling
Yes
Noise canceling type
Passive
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-17 dB
Microphone direction type
Unidirectional
Microphone
Number of microphones
1
Noise-canceling switch
Yes
Microphone noise-canceling
Yes
Microphone mute
Yes
Base station
Base station colour
Black
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Continuous audio playback time
18 h
Continuous audio playback time (ANC on)
13 h
Continuous audio playback time (ANC off)
17 h
Rechargeable battery
Yes
Battery recharge time
2 h
Charging source
USB
Talk time (ANC on)
14 h
Talk time (ANC off)
18 h
Standby time
360 h
Weight & dimensions
Width
155 mm
Depth
64.5 mm
Height
184.5 mm
Weight
177 g
Packaging content
Charging stand
Yes
Charging case
Yes
Charging case type
Wired
Receiver included
Yes
Wireless receiver interface
USB Type-A
Warranty card
Yes
Safety sheet
Yes
Carrying case
Yes
Cables included
USB
Base station
Yes
Ear pad material
Leatherette
Eartips material
Foam
Logistics data
Harmonized System (HS) code
85183000
Technical details
Head-band cushion
Yes
Other features
Call management
Yes
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)