location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nobo Pro Rail Shelf Unit White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo Check ‘Nobo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Rail Shelf Unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1901235
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Nobo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nobo Pro Rail Shelf Unit White :
The long product name of Nobo Pro Rail Shelf Unit White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro Rail Shelf Unit
More>>>
Short summary description Nobo Pro Rail Shelf Unit White:
This short summary of the Nobo Pro Rail Shelf Unit White data-sheet is auto-generated and uses the product title and the first six key specs.

Nobo Pro Rail Shelf Unit, 50 kg, White

Long summary description Nobo Pro Rail Shelf Unit White:
This is an auto-generated long summary of Nobo Pro Rail Shelf Unit White based on the first three specs of the first five spec groups.

Nobo Pro Rail Shelf Unit. Maximum weight capacity: 50 kg, Product colour: White

Brand Image Product code Product Stock Price from
Nobo

Nobo Prestige Bulletin Bar 900mm
(show image)
1903826 Prestige Bulletin Bar 900mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Prestige Flipchart Hooks (2)
(show image)
1903825 Prestige Flipchart Hooks (2) 0.00
(excl. VAT)
0 (incl. VAT)