location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Zoom lens EF28-300mm 3.5-5.6 L IS USM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zoom lens EF28-300mm 3.5-5.6 L IS USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9322A003 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Zoom lens EF28-300mm 3.5-5.6 L IS USM :
The long product name of Canon Zoom lens EF28-300mm 3.5-5.6 L IS USM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Zoom lens EF28-300mm 3.5-5.6 L IS USM
More>>>
Canon Zoom lens EF28-300mm 3.5-5.6 L IS USM:
The official description of Canon Zoom lens EF28-300mm 3.5-5.6 L IS USM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

From wide to telephoto - instantly. Frame your shots at will with revered L-Series quality: approx. 11x zoom with Image Stabilizer and silent, fast auto focus. Ultimate quality, ultimate versatility.

Features

11x zoom
L-series quality
Image Stabilizer
Minimum focusing distance 0.7m
Full-time manual focus
Dust-proof, drip-proof construction
Circular aperture diaphragm
E-TTL II distance metering
Lens coatings optimised for digital cameras

With an ultra-high approx. 11x zoom range covering everything from wide-angle to super-telephoto, Canon's latest professional series 'white lens' is designed for professional photographers looking to limit lens changes and overall kit weight. With Image Stabilization (IS) and high speed, silent auto focus, this superbly specified lens delivers what others can only imagine.

Short summary description Canon Zoom lens EF28-300mm 3.5-5.6 L IS USM:
This short summary of the Canon Zoom lens EF28-300mm 3.5-5.6 L IS USM data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Zoom lens EF28-300mm 3.5-5.6 L IS USM, 8.25°, 7.7 cm, 1.67 kg, 0.3x

Long summary description Canon Zoom lens EF28-300mm 3.5-5.6 L IS USM:
This is an auto-generated long summary of Canon Zoom lens EF28-300mm 3.5-5.6 L IS USM based on the first three specs of the first five spec groups.

Canon Zoom lens EF28-300mm 3.5-5.6 L IS USM. Lens viewing angle, diagonal: 8.25°. Filter size: 7.7 cm, Weight: 1.67 kg. Magnification: 0.3x

Lens system
Lens viewing angle, diagonal
8.25°
Weight & dimensions
Weight
1.67 kg
Weight & dimensions
Filter size *
7.7 cm
Other features
Magnification
0.3x
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:37:50
Uk has collected 9 expert reviews for Canon Zoom lens EF28-300mm 3.5-5.6 L IS USM and the average expert rating is 53 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
53%
Source Review comments Score
photozone.de
Updated:
2011-09-25 23:37:50
The Canon EF 28-300mm f/3.5-5.6 USM L IS is a fairly recent (2004) addition to the Canon lens lineup. It is the successor of the EF 35-350mm f/3.5-5.6 USM L, a lens which was and still is popular in the press community and among travel photographers...
Bottom line The Canon EF 28-300mm f/3.5-5.6 USM L IS is an impressive piece of engineering. However, its immense zoom range doesnt come without compromises - especially on a high resolution full format DSLR. The resolution figures are actually pretty good in the...
0%
bobatkins.com
Updated:
2011-09-25 23:37:50
Canon have announced two new lenses which are fully compatible with all Canon EOS camera bodies and which will also offer full support of Canons new EOS ETTL II flash system, currently found on the Canon EOS Elan 7N/7NE and the Canon EOS 1D mark II...
0%
pcmag.com
Updated:
2014-08-29 01:06:41
The Canon EF 28-300mm f/3.5-5.6L IS USM ($2,689) is a bit of an oddity when compared with other modern lenses. Its push-pull design requires you to handle it like a trombone to zoom, and its high-end build quality (and price) are rare for an all-in-one zo...
Good 10.7x zoom range. Full-frame compatibility. Reasonably sharp through most of its range. Includes lens hood and tripod collar.
Bad Expensive. Noticeable distortion. Soft edges. Push-pull zoom design. Some color fringing...
Bottom line Canon's EF 28-300mm f/3.5-5.6L IS USM lens covers an incredible zoom range and works with full-frame cameras, but its price and just-ok optics make it a tough sell...
60%
The-digital-picture.com
Updated:
2014-08-29 01:06:44
Because of its super wide focal length range, the Canon EF 28-300mm f/3.5-5.6 L IS USM Lens has a super wide range of uses. Think of all the subjects you can find that need a focal length between 28mm and 300mm. Wide landscapes, group pictures, portra...
0%
dxomark.com
Updated:
2015-07-02 01:11:13
This is the second and final part of our comprehensive lens recommendations for the new entry-level Canon EOS Rebel T5 / 1200D. This time we've assessed zoom lenses from both the Canon and third party makers to see how well they perform on the camera, and...
22%
Country Distributor
Nederland 1 distributor(s)