location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe FS752TP Managed Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe FS752TP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS752TP-100EUS
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Apr 2023 10:25:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR ProSafe FS752TP Managed Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 48
  • - MAC address table: 4000 entries Switching capacity: 1 Gbit/s
  • - Access Control List (ACL)
  • - Stackable
  • - Power over Ethernet (PoE)
Long product name NETGEAR ProSafe FS752TP Managed Power over Ethernet (PoE) :
The long product name of NETGEAR ProSafe FS752TP Managed Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS752TP, 52-Port Fast Ethernet PoE Smart Switch with 4 Gigabit Uplink Ports
More>>>
NETGEAR ProSafe FS752TP Managed Power over Ethernet (PoE):
The official description of NETGEAR ProSafe FS752TP Managed Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced Performance for Power-over-Ethernet Networks
Advanced Performance for Power-over-Ethernet Networks As small and mid-sized enterprises add Voice-over-IP (VoIP) telephones, wireless access points (APs) and IP-based surveillance cameras to their networks, Power-over-Ethernet (PoE) switches are becoming the mission-critical centerpiece for advanced deployments. The NETGEAR® ProSafe® 52-port 10/100 Fast Ethernet PoE Smart Switch with 4 Gigabit Uplink Ports (FS752TP) is a reliable, affordable and simple solution for supporting 48 IEEE 802.3af PoE devices. Four of the 48 ports support PoE Plus devices for high-power needs such as video phones and 802.11n APs. The ProSafe FS752TP is a smart switch, with intuitive web-based management for quick and easy set up and configuration. Designed to grow with a business, the switch has a powerful feature set including Access Control Lists (ACL), static routing, 802.1x port authentication, enhanced QoS, rate limiting and IGMP snooping. Four dedicated gigabit ports support high-speed uplinks or fiber connectivity. The switch is also energy efficient, with many power-saving features, and is protected by the NETGEAR ProSafe limited lifetime warranty.

Flexible, Energy-Efficient PoE
With a generous total power budget of 384 Watts, the ProSafe FS752TP connects up 48 devices based on IEEE 802.3af – including up to four high-power IEEE 802.3at devices. PoE optimizes the installation and management of network devices such as VoIP phones, wireless APs and IP-based surveillance cameras by requiring only a standard Cat 5 UTP cable to carry both power and data – reducing installation time and cost. The ProSafe FS752TP also comes with a PoE timer to increase network security and energy efficiency by allowing IT administrators to remotely turn ports off and on.

Sophisticated Traffic Management
The ProSafe FS752TP goes beyond basic VLAN and QoS for network traffic management, with Auto Voice VLAN and Auto Video VLAN. These advanced features automatically detect IP phones and cameras on the network, put them in a designated voice or video VLAN, and then assign the proper traffic priorities and security profiles. This plug-and-play approach reduces initial set up time as well as simplifying ongoing monitoring, maintenance and changes.

Multiple Management Options
As a “smart” switch, the ProSafe FS752TP offers IT administrators flexibility in network management. Individual switches can be managed through a simple browser-based graphical user interface. The ProSafe FS752TP can also be managed through SNMP (v1, 2c and 3) for compatibility with existing SNMP-based consoles. For larger deployments, NETGEAR’s Smart Control Center is a free Windows-based application for discovering, configuring and upgrading multiple smart switches across the network. For networks including other devices from NETGEAR such as switches, wireless access points and NAS, the NETGEAR Network Management System (NMS-200) can manage them all from a single console for extensive visibility, granular control and seamless automation across the entire network.

Short summary description NETGEAR ProSafe FS752TP Managed Power over Ethernet (PoE):
This short summary of the NETGEAR ProSafe FS752TP Managed Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe FS752TP, Managed, Full duplex, Power over Ethernet (PoE)

Long summary description NETGEAR ProSafe FS752TP Managed Power over Ethernet (PoE):
This is an auto-generated long summary of NETGEAR ProSafe FS752TP Managed Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

NETGEAR ProSafe FS752TP. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 4000 entries, Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Power over Ethernet (PoE)

Management features
Switch type *
Managed
Quality of Service (QoS) support
Yes
Web-based management
Yes
MIB support
RFC 1213, RFC 1643, RFC 1493
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
SFP/SFP+ slots quantity
4
SFP module slots quantity
2
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
No
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
Number of VLANs
128
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
1 Gbit/s
MAC address table *
4000 entries
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
1.5 MB
Security
DHCP features
DHCP server, DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
Security algorithms
802.1x RADIUS, HTTPS
Multicast features
Multicast support
Yes
Design
Stackable *
Yes
LED indicators
Fan fail, Link, PoE, Power
Safety
UL/cUL 60950-1, CE EN 60950-1, CCC, CB
Certification
CE EN 55022, EN 61000, EN 55024, FCC Part 15, VCCI, A, C, KC, CCC
Performance
Firmware upgradeable
Yes
Mean time between failures (MTBF)
230761 h
Power
Input voltage
100 - 240 V
Power consumption (typical)
539 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
3000 - 3000 m
Operating temperature (T-T)
32 - 122 °F
Weight & dimensions
Weight
4.87 kg
Other features
Latency
20 ms
Dimensions (WxDxH)
440 x 316 x 43 mm
Connectivity technology
Wired
Bandwidth
17.6 Gbit/s
Networking features
Gigabit Ethernet
Authentication method
TACACS+
Power LED
Yes
Input frequency
50/60 Hz
Brand Image Product code Product Stock Price from
NETGEAR ProSafe 24Port 10/100 Smart Switch Managed Power over Ethernet (PoE) Blue NETGEAR ProSafe 24Port 10/100 Smart Switch Managed Power over Ethernet (PoE) Blue
(show image)
FS728TP ProSafe 24Port 10/100 Smart Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Unmanaged NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Unmanaged
(show image)
FS726T ProSafe 24 Port Fast (10/100) Rack Mountable 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe GS724TP Smart PoE Switch Managed Power over Ethernet (PoE) Blue NETGEAR ProSafe GS724TP Smart PoE Switch Managed Power over Ethernet (PoE) Blue
(show image)
GS724TP ProSafe GS724TP Smart PoE Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS748TP network switch Unmanaged Power over Ethernet (PoE) NETGEAR GS748TP network switch Unmanaged Power over Ethernet (PoE)
(show image)
GS748TP GS748TP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)