Epson logo

Epson AcuLaser C1700

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145762
Info modified on:
30 May 2023, 12:08:46
Long product name Epson AcuLaser C1700:

AcuLaser C1700, LED, 600 x 600 dpi, A4, 12/10 ppm, USB 2.0

Epson AcuLaser C1700:

A neat, efficient and straightforward colour printer which can help to maximise workspace without compromising on performance or quality. Fast print speeds can boost productivity in the office, while reduced power consumption and low maintenance provide economical benefits.

Saving space: Epson's most compact A4 colour laser-class model only takes up the space of a desktop printer to maximise valuable office workspace.

Fast, professional printing: Fast print speeds of up to 12 mono or 10 colour pages a minute combine with a professional-standard print resolution of up to 600 x 600dpi to provide high-quality documents quickly and efficiently. Performance is enhanced with a large standard memory of 64MB.

Economical to run: Very little maintenance is required and the toner cartridge is the only supply item which needs to be replaced. Together with ENERGY STAR-qualified reduced power consumption, the total cost of ownership and environmental impact are kept to a minimum.

Short summary description Epson AcuLaser C1700:

Epson AcuLaser C1700, LED, Colour, 600 x 600 DPI, A4, 12 ppm

Long summary description Epson AcuLaser C1700:

Epson AcuLaser C1700. Print technology: LED, Colour. Number of print cartridges: 4, Maximum duty cycle: 20000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm. Display: LCD

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.