location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung QE85T Digital signage flat panel 2.16 m (85") LCD 300 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
QET
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QE85T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH85QETELGCXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094453317
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 15:31:10
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung QE85T Digital signage flat panel 2.16 m (85") LCD 300 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Engage customers with lifelike UHD images
  • - Deliver UHD-level picture quality even with lower resolution content through Crystal Processor 4K
  • - Easily manage display content with MagicINFO Lite solution
Long product name Samsung QE85T Digital signage flat panel 2.16 m (85") LCD 300 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7 :
The long product name of Samsung QE85T Digital signage flat panel 2.16 m (85") LCD 300 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

85", VA, 4K UHD (3840 x 2160), 300 nit, 1200:1, 178/178, 8 ms, RJ-45, HDCP, HDMI, RS232, AC 100-240V, 50/60Hz, 1900.9 x 1086.2 x 26.9 mm, 41.5 kg
More>>>
Samsung QE85T Digital signage flat panel 2.16 m (85") LCD 300 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7:
The official description of Samsung QE85T Digital signage flat panel 2.16 m (85") LCD 300 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Upgrade your business with efficient digital displays
Samsung’s QET series features intelligent upscaling technology that displays all content in eye-catching UHD resolution along with a boundless design and simple content management features.

Incredible UHD picture quality
Samsung’s QET series is able to capture customer attention by providing an incredibly clear picture, showcasing lifelike images in advanced picture quality than ever before.

Crystal Display
Samsung’s QET series features a Crystal Display which optimizes color tones without distortion, ensuring each backlight unit is fine-tuned to match each color filter and create a clear native white.

Crystal Processor 4K
Intelligent UHD upscaling technology, made possibly by Samsung’s Crystal Processor 4K, allows content developed at a lower resolution to be elevated to UHD-level quality. It also performs edge restoration and noise reduction to optimize on-screen text and imagery.

Boundless design for an immersive experience
The boundless design of the display is optimized to allow the viewer to be completely immersed by content and the display seamlessly integrates into any business environment.

Integrated content management solution
With a range of on-demand images and videos, MagicINFO Lite Player makes content management easier than ever before. New content can be added from a personal computer or USB drive by connecting directly to the display.

Short summary description Samsung QE85T Digital signage flat panel 2.16 m (85") LCD 300 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7:
This short summary of the Samsung QE85T Digital signage flat panel 2.16 m (85") LCD 300 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung QE85T, Digital signage flat panel, 2.16 m (85"), LCD, 3840 x 2160 pixels, 16/7

Long summary description Samsung QE85T Digital signage flat panel 2.16 m (85") LCD 300 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7:
This is an auto-generated long summary of Samsung QE85T Digital signage flat panel 2.16 m (85") LCD 300 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7 based on the first three specs of the first five spec groups.

Samsung QE85T. Product design: Digital signage flat panel. Display diagonal: 2.16 m (85"), Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 300 cd/m², HD type: 4K Ultra HD. Operating hours (hours/days): 16/7. Operating system installed: Tizen 4.0. Product colour: Black

Display
Panel type
VA
Display diagonal *
2.16 m (85")
Display technology *
LCD
Display resolution *
3840 x 2160 pixels
Display brightness *
300 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Response time
8 ms
Contrast ratio (typical)
4000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.4875 x 0.4875 mm
Colour saturation
72%
Horizontal scan range
15 - 135 kHz
Vertical scan range
24 - 75 Hz
Haze rate
2%
Pixel frequency (max)
594 MHz
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
2
HDMI version
2.0
HDMI input ports quantity
2
DVI port *
No
USB port *
Yes
USB ports quantity
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
RS-232 interface
Yes
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor
Product colour *
Black
Screen shape
Flat
VESA mounting *
Yes
Panel mounting interface
600 x 400 mm
Bezel type
3 Bezel-less
Bezel colour
Black
Performance
Purpose *
Universal
Operating hours (hours/days)
16/7
HDCP
Yes
HDCP version
2.2
Power
Power consumption (typical) *
275 W
Power consumption (sleep)
0.5 W
AC input voltage
100 - 200 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A+++ to D
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Built-in processor *
Yes
Operating system installed
Tizen 4.0
Weight & dimensions
Display width
1900.9 mm
Display depth
26.9 mm
Display height
1086.2 mm
Display weight
41.5 kg
Packaging data
Package width
2075 mm
Package depth
220 mm
Package height
1237 mm
Package weight
54.3 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
Class B 60950-1, 62368-1
Technical details
Audio out (mini jack)
1
Other features
Annual energy consumption
304 kWh
Flash memory
8000 MB
RS-232 input ports
1
RJ-45 input ports
1
Energy efficiency class (old)
A
Optional features
WMN8200SG
Brand Image Product code Product Stock Price from
Samsung QM43C Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 24/7 Samsung QM43C Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 24/7
(show image)
LH43QMCEPGCXEN QM43C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM50C Digital signage flat panel 127 cm (50") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7 Samsung QM50C Digital signage flat panel 127 cm (50") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7
(show image)
LH50QMCEPGCXEN QM50C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QH55C Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7 Samsung QH55C Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7
(show image)
LH55QHCEBGCXEN QH55C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB65C Digital signage flat panel 165.1 cm (65") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 16/7 Samsung QB65C Digital signage flat panel 165.1 cm (65") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 16/7
(show image)
LH65QBCEBGCXEN QB65C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QH50C Digital signage flat panel 127 cm (50") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7 Samsung QH50C Digital signage flat panel 127 cm (50") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7
(show image)
LH50QHCEBGCXEN QH50C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QH43C Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7 Samsung QH43C Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7
(show image)
LH43QHCEBGCXEN QH43C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB75C Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 16/7 Samsung QB75C Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 16/7
(show image)
LH75QBCEBGCXEN QB75C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB85C Digital signage flat panel 2.16 m (85") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 16/7 Samsung QB85C Digital signage flat panel 2.16 m (85") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 16/7
(show image)
LH85QBCEBGCXEN QB85C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QMR-B QM85R-BD Digital signage flat panel 2.16 m (85") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 Samsung QMR-B QM85R-BD Digital signage flat panel 2.16 m (85") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0
(show image)
LH85QMRBDGCXEN QM85R-BD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM55B-T Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 400 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7 Samsung QM55B-T Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 400 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7
(show image)
LH55QMBTBGCXEN QM55B-T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 4 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)