location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung VH55B-E LCD Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VHB-E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VH55B-E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55VHBEBGBXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094415698
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 11:57:23
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung VH55B-E LCD Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - An extreme narrow 1.74mm bezel-to-bezel design creates seamless visual experience
  • - 700 nit brightness and non-glare panel provide high visibility 24/7
  • - Wide viewing angles enable clear image presentation for more viewers in large spaces
  • - Picture enhancement technology delivers optimized visuals
Long product name Samsung VH55B-E LCD Indoor :
The long product name of Samsung VH55B-E LCD Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55", Full HD (1920 x 1080), 0.63 x 0.63, 1000:1, 178/178, AC 100 - 240 V, 50/60 Hz, 250 W, VESA 600 x 400, 1212.2 x 683 x 70.4 mm
More>>>
Samsung VH55B-E LCD Indoor:
The official description of Samsung VH55B-E LCD Indoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Always-on, space-saving solution with extreme-narrow bezels
See an immersive and dependable viewing experience, 24/7 with Samsung’s VHB-E series. The display’s slim depth and 700 nit brightness ensures highly visible images and legible messages in a wide range of locations from shopping malls to lobbies, meeting rooms, control rooms and more.

Transform any space with high impact visuals
The slender design and 70.4mm cabinet depth provide flexibility for installation and an extreme-narrow 1.74mm bezel-to-bezel width creates a seamless picture opening endless possibilities for designing a captivating visual experience.

View content from any angle
Wide viewing angles mean content is easily visible even if viewers aren’t standing directly in front of the display. Audiences can get clear details and vivid colors regardless of where the screen is located.

Vibrant images in any light
Non-glare panels evenly distribute light across the screen to maintain vibrant and accurate content. Combined with a high contrast ratio and 24/7 operation, visuals are vivid and eye-catching any time of the day or night — regardless of ambient light.

Image enhancement
Samsung’s powerful picture enhancement technology ensures all content is vibrant and clear. With Picture Enhancer mode, color saturation and contrast are improved by adjusting the gamma curve. Using Black Equalizer mode, dark images are lightened, making details easier to see.

Comprehensive calibration to fit your needs
Multi-step factory tuning provides uniform brightness and color. Users can also fine-tune advanced settings with free powerful Color Expert Pro software. For quick and simple calibration, Color Expert Pro Mobile enables white balance adjustments for displays up to 5x5 using a mobile camera.

Advanced presentation, simplified operation
Utilizing daisy chain design through DisplayPort 1.2 or HDMI ports enables the display to present UHD content on multiple screens without an external graphic card. Samsung's UHD Signage Player Box streamlines functionality by combining the media player and content management software.

Industry standard certified
The VHB-E series is EMC class B compliant, meeting strict standards of electromagnetic wave emission, while IP5x certification protects the display against dust and other conditions. The display packaging also passed a rigorous 2-step, ISTA-certified test to minimize possible damage during delivery.

Short summary description Samsung VH55B-E LCD Indoor:
This short summary of the Samsung VH55B-E LCD Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung VH55B-E, 139.7 cm (55"), LCD, 1920 x 1080 pixels, 24/7

Long summary description Samsung VH55B-E LCD Indoor:
This is an auto-generated long summary of Samsung VH55B-E LCD Indoor based on the first three specs of the first five spec groups.

Samsung VH55B-E. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, Display technology: LCD, Display brightness: 700 cd/m², HD type: Full HD, Operating hours (hours/days): 24/7. Product colour: Black

Display
Display technology *
LCD
Display diagonal
139.7 cm (55")
Display resolution
1920 x 1080 pixels
HD type
Full HD
Panel type
IPS
Pixel pitch *
0.63 x 0.63 mm
Display brightness *
700 cd/m²
Contrast ratio (typical)
1000:1
Contrast ratio (dynamic)
140000:1
Response time
0.008 s
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Horizontal scan range
57.3 - 70 kHz
Vertical scan range
47 - 63 Hz
Haze rate
28%
Colour gamut
72%
Operating hours (hours/days)
24/7
Design
Placement supported *
Indoor
Orientation *
Landscape/Portrait
Bezel width (side)
0.44 mm
Bezel width (bottom)
1.3 mm
VESA mounting
Yes
Panel mounting interface
600 x 400 mm
International Protection (IP) code
IP5X
Product colour
Black
Panel colour
Black
Ports & interfaces
HDMI ports quantity
2
HDMI version
2.0
DVI port
Yes
DisplayPorts quantity
1
DisplayPort version
1.2
Ethernet LAN (RJ-45) ports
1
RS-232 input ports
1
RS-232 output ports
1
Ports & interfaces
RS-232C
Yes
USB port
Yes
USB ports quantity
1
USB version
2.0
HDCP
Yes
HDCP version
2.2
IR input ports quantity
1
Audio input
Yes
Audio output
Yes
Power
Power consumption (typical) *
250 W
Energy efficiency class (SDR)
G
Energy consumption (SDR) per 1000 hours
186 kWh
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Certification
FCC (USA) Part 15, Subpart B Class B CE (Europe) : EN 55032:2015+A11:2020 / EN 55035:2017+A11:2020 / EN IEC 61000-3-2:2019 / EN 61000-3-3:2013+A1:2019 VCCI (Japan) : VCCI-CISPR32 : 2015 KC (Korea) : KS C 9832 / KS C 9835 RCM (Australia/ Newzealand) : AS/NZS CISPR32:2015 CCC (China) : GB/T 9254-2008, GB 17625.1-2012 BSMI (Taiwan) : CNS 13438
Weight & dimensions
Width
1212.2 mm
Depth
70.4 mm
Height
683 mm
Weight
19.5 kg
Packaging data
Package width
1398 mm
Package depth
257 mm
Package height
844 mm
Package weight
27.1 kg
Brand Image Product code Product Stock Price from
Samsung VM55C-R LCD Indoor Samsung VM55C-R LCD Indoor
(show image)
LH55VMCRBGBXEN VM55C-R 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VM55C-E LCD Indoor Samsung VM55C-E LCD Indoor
(show image)
LH55VMCEBGBXEN VM55C-E 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VH55C-R LCD Indoor Samsung VH55C-R LCD Indoor
(show image)
LH55VHCRBGBXEN VH55C-R 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VH55C-E LCD Indoor Samsung VH55C-E LCD Indoor
(show image)
LH55VHCEBGBXEN VH55C-E 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VM55B-E LCD Indoor Samsung VM55B-E LCD Indoor
(show image)
LH55VMBEBGBXEN VM55B-E 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VH55R-R LCD Indoor Samsung VH55R-R LCD Indoor
(show image)
LH55VMBRBGBXEN VH55R-R 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VM46B-U LCD Indoor Samsung VM46B-U LCD Indoor
(show image)
LH46VMBUBGBXEN VM46B-U 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VM55B-U LED Indoor Samsung VM55B-U LED Indoor
(show image)
LH55VMBUBGBXEN VM55B-U 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VM55B-R LED Indoor Samsung VM55B-R LED Indoor
(show image)
LH55VHRRBGBXEN VM55B-R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Nederland 3 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)