location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Essential Nano Combination Cable Lock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Essential Nano Combination Cable Lock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63B31AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337975859 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2024 00:02:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Essential Nano Combination Cable Lock
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Route the 6 ft (1.83 m) vinyl-coated, galvanized steel cable around any secure object, attach to your notebook, and lock with the keyless, push-button mechanism and your customized four-digit combination.
  • - Secure your laptop with a unique code you'll remember. Customize your combination for your peace of mind.
  • - The cable head swivels 360 degrees to help you position the cable as needed before you lock, and the ultra thin design fits right at home with your laptop. With the included clip, you can easily manage all your cords and cables.
  • - Get the reassurance of a one-year limited warranty.
Warranty: 1 year limited warranty
Long product name HP Essential Nano Combination Cable Lock :
The long product name of HP Essential Nano Combination Cable Lock. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Essential Nano Combination Cable Lock
More>>>
HP Essential Nano Combination Cable Lock:
The official description of HP Essential Nano Combination Cable Lock as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Security Your Way
Keep your laptop locked in and secured with the HP Essential Combination Nano Cable Lock, designed for any HP notebook with a Nano lock slot[1]. Choose a code only you'll remember, and loop and lock the cable lock for keyless, worry-free security almost anywhere.

Short summary description HP Essential Nano Combination Cable Lock:
This short summary of the HP Essential Nano Combination Cable Lock data-sheet is auto-generated and uses the product title and the first six key specs.

HP Essential Nano Combination Cable Lock, 1.83 m, Combination lock, Stainless steel

Long summary description HP Essential Nano Combination Cable Lock:
This is an auto-generated long summary of HP Essential Nano Combination Cable Lock based on the first three specs of the first five spec groups.

HP Essential Nano Combination Cable Lock. Product colour: Stainless steel, Best uses: Universal, Lock type: Combination lock. Sustainable technologies and materials: Packaging is recyclable. Cable length: 1.83 m, Width: 49 mm, Depth: 18 mm. Package width: 50 mm, Package depth: 195 mm, Package height: 260 mm

Secure It Almost Anywhere

Route the 6 ft (1.83 m) vinyl-coated, galvanized steel cable around any secure object, attach to your notebook, and lock with the keyless, push-button mechanism and your customized four-digit combination.

Uniquely Secured

Secure your laptop with a unique code you'll remember. Customize your combination for your peace of mind.

Well Rounded Design

The cable head swivels 360 degrees to help you position the cable as needed before you lock, and the ultra thin design fits right at home with your laptop. With the included clip, you can easily manage all your cords and cables.

Features
Product colour *
Stainless steel
Best uses *
Universal
Lock type *
Combination lock
Sustainability
Sustainable technologies and materials
Packaging is recyclable
Weight & dimensions
Cable length *
1.83 m
Width
49 mm
Weight & dimensions
Depth
18 mm
Height
9 mm
Weight
160 g
Packaging data
Package width
50 mm
Package depth
195 mm
Package height
260 mm
Package weight
180 g
Logistics data
Harmonized System (HS) code
83014090
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
España 2 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 2 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Essential Nano Combination Cable Lock:
Disclaimer

[1] Compatible with 400-1000 G9 Series laptops with Nano lock slots.
Technical specification disclaimers
Outside Box and corrugated cushions are recyclable. Any plastic cushions are made from >90% recycled plastic.